LTC4260CUH#PBF alternative parts: LTC4261CGN#PBF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC HOT SWAP CTRLR GP 32QFN | IC HOT SWAP CTRLR -48V 28SSOP |
Lifecycle Status: | PRODUCTION (Last Updated: 3 months ago) | PRODUCTION (Last Updated: 3 months ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 32-WFQFN Exposed Pad | 28-SSOP (0.154, 3.90mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 32 | 28 |
Operating Temperature: | 0°C~70°C | 0°C~70°C |
Packaging: | Tube | Tube |
Published: | 2012 | 2011 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 32 | 28 |
ECCN Code: | EAR99 | EAR99 |
Type: | Hot Swap Controller, Monitor | Hot Swap Controller, Monitor |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Applications: | General Purpose | -48V |
Voltage - Supply: | 8.5V~80V | - |
Terminal Position: | QUAD | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 48V | 11V |
Depth: | 5mm | 3.99mm |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | LTC4260 | LTC4261 |
Pin Count: | 32 | 28 |
Supply Voltage-Max (Vsup): | 80V | - |
Power Supplies: | 48V | - |
Supply Voltage-Min (Vsup): | 8.5V | - |
Number of Channels: | 1 | 1 |
Adjustable Threshold: | NO | YES |
Current - Supply: | 2mA | 2mA |
Supply Current-Max (Isup): | 5mA | 5mA |
Internal Switch(s): | No | No |
Programmable Features: | Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO | Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO |
Feature Pins: | ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, OV, SOURCE, TIMER, UV | ADIN, ADIN2, /ALERT, DRAIN, /EN, /FLTIN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL |
Features: | I2C | I2C |
Length: | 5mm | 9.893mm |
Height Seated (Max): | 0.8mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Form: | - | GULL WING |
Terminal Pitch: | - | 0.635mm |
Width: | - | 3.899mm |

LTC4260CUH#PBF
Linear Technology/Analog DevicesUnited States