LTC6905IS5-133#TRPBF alternative parts: LTC6902IMS#PBF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OSC SILICON 133MHZ TSOT23-5 | IC OSC SILICON PROG 10MSOP |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | PRODUCTION (Last Updated: 2 weeks ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SOT-23-5 Thin, TSOT-23-5 | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) |
Number of Pins: | 5 | 10 |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Tube |
Published: | 2005 | 2003 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | EAR99 | EAR99 |
Type: | Oscillator, Silicon | Oscillator, Silicon |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Additional Feature: | TAPE AND REEL | - |
Voltage - Supply: | 2.7V~5.5V | 2.7V~5.5V |
Depth: | 1.75mm | 3mm |
Frequency: | 133MHz | 100kHz~20MHz |
Base Part Number: | LTC6905 | LTC6902 |
Pin Count: | 5 | 10 |
Number of Outputs: | 1 | - |
Operating Frequency: | 133MHz | - |
Operating Supply Current: | 10mA | 2.5mA |
Length: | 2.9mm | 3mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Number of Terminations: | - | 10 |
Terminal Position: | - | DUAL |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Number of Functions: | - | 1 |
Supply Voltage: | - | 5V |
Terminal Pitch: | - | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Supply Voltage-Max (Vsup): | - | 5.5V |
Power Supplies: | - | 3/5V |
Supply Voltage-Min (Vsup): | - | 2.7V |
Frequency Tolerance: | - | 0.5% |
Number of Timers/Counters: | - | 1 |
Supply Current-Max (Isup): | - | 3.6mA |
Max Junction Temperature (Tj): | - | 150°C |
Height: | - | 1.1mm |
Width: | - | 3mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

LTC6905IS5-133#TRPBF
(In Stock: 40)
Linear Technology/Analog DevicesQty
Unit Price
Ext Price
1
$3.059069
$3.06
10
$2.885914
$28.86
100
$2.722561
$272.26
500
$2.568453
$1,284.23
1000
$2.423069
$2,423.07
Minimum: 1 Multiples: 1
Unit Price: $3.059069
Ext Price: $3.06
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools