LTC6905IS5-133#TRPBF alternative parts: LTC6990IS6#TRMPBF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OSC SILICON 133MHZ TSOT23-5 | IC OSC SILICON PROG TSOT23-6 |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | PRODUCTION (Last Updated: 2 weeks ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SOT-23-5 Thin, TSOT-23-5 | SOT-23-6 Thin, TSOT-23-6 |
Number of Pins: | 5 | 6 |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2005 | 2010 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | EAR99 | EAR99 |
Type: | Oscillator, Silicon | Oscillator, Silicon |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Additional Feature: | TAPE AND REEL | TAPE AND REEL |
Voltage - Supply: | 2.7V~5.5V | 2.25V~5.5V |
Depth: | 1.75mm | 1.75mm |
Frequency: | 133MHz | 488Hz~1MHz |
Base Part Number: | LTC6905 | LTC6990 |
Pin Count: | 5 | 6 |
Number of Outputs: | 1 | - |
Operating Frequency: | 133MHz | - |
Operating Supply Current: | 10mA | 235μA |
Length: | 2.9mm | 2.9mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Series: | - | TimerBlox® |
Physical Dimension: | - | 2.9mm x 1.75mm x 1.0mm |
Supply Current-Max: | - | 0.283mA |

LTC6905IS5-133#TRPBF
(In Stock: 40)
Linear Technology/Analog DevicesQty
Unit Price
Ext Price
1
$3.059069
$3.06
10
$2.885914
$28.86
100
$2.722561
$272.26
500
$2.568453
$1,284.23
1000
$2.423069
$2,423.07
Minimum: 1 Multiples: 1
Unit Price: $3.059069
Ext Price: $3.06
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools