LTC6905IS5-133#TRPBF alternative parts: LTC6908IS6-1#TRMPBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OSC SILICON 133MHZ TSOT23-5
IC OSC SILICON PROG TSOT23-6
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 3 weeks ago)
Factory Lead Time:
8 Weeks
8 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOT-23-5 Thin, TSOT-23-5
SOT-23-6 Thin, TSOT-23-6
Number of Pins:
5
6
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2005
2006
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
ECCN Code:
EAR99
EAR99
Type:
Oscillator, Silicon
Oscillator, Silicon
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Additional Feature:
TAPE AND REEL
TAPE AND REEL
Voltage - Supply:
2.7V~5.5V
2.7V~5.5V
Depth:
1.75mm
1.75mm
Frequency:
133MHz
50kHz~10MHz
Base Part Number:
LTC6905
LTC6908
Pin Count:
5
6
Number of Outputs:
1
-
Operating Frequency:
133MHz
-
Operating Supply Current:
10mA
1.25mA
Length:
2.9mm
2.9mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Physical Dimension:
-
2.9mm x 1.5mm x 1.0mm
Rise Time-Max:
-
11ns
Fall Time-Max:
-
9ns
Symmetry-Max:
-
55/45%
Frequency Tolerance:
-
4.5%
Output Load:
-
5 pF
Height:
-
900μm
Width:
-
1.75mm
Radiation Hardening:
-
No
LTC6905IS5-133#TRPBF

LTC6905IS5-133#TRPBF

(In Stock: 40)

Linear Technology/Analog Devices

Qty

Unit Price

Ext Price

  • 1

    $3.059069

    $3.06

  • 10

    $2.885914

    $28.86

  • 100

    $2.722561

    $272.26

  • 500

    $2.568453

    $1,284.23

  • 1000

    $2.423069

    $2,423.07

Minimum: 1 Multiples: 1

Unit Price: $3.059069

Ext Price: $3.06

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity