LTST-C191KRKT alternative parts: LTST-C930KSKT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | LED RED CLEAR SMD | 2.4 V Yellow LED 3125 (1210) SMD, Lite-On LTST-C930KSKT / RS PRO LTST-C930KSKT |
Factory Lead Time: | 12 Weeks | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | - |
Package / Case: | 0603 (1608 Metric) | - |
Number of Pins: | 2 | - |
Shape: | RECTANGULAR | - |
Number of Elements: | 1 | - |
Wavelength-dominant: | 631nm | - |
Packaging: | Cut Tape (CT) | - |
Published: | 2007 | - |
Size / Dimension: | 1.60mm Lx0.80mm W | - |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 2A (4 Weeks) | - |
Number of Terminations: | 2 | - |
Terminal Finish: | Tin (Sn) | - |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -55°C | - |
Color: | Red | - |
Additional Feature: | IC COMPATIBLE | - |
Power Rating: | 75mW | - |
Packing Method: | TAPE AND REEL 7" | - |
Number of Functions: | 1 | - |
Depth: | 800μm | - |
Case Code (Metric): | 1608 | - |
Case Code (Imperial): | 0603 | - |
Configuration: | Standard | - |
Voltage: | 2V | - |
Current: | 2A | - |
Power Dissipation: | 75mW | - |
Viewing Angle: | 130° | - |
Optoelectronic Device Type: | SINGLE COLOR LED | - |
Forward Current: | 30mA | - |
Current - Test: | 20mA | - |
Lens Style: | Rectangle with Flat Top | - |
Lens Size: | 1.10mmx0.80mm | - |
Luminous Intensity: | 54 mcd | - |
Lens Transparency: | Clear | - |
Wavelength - Peak: | 639nm | - |
Lens Color: | Colorless | - |
Reverse Voltage: | 5V | - |
Height: | 550μm | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |

LTST-C191KRKT
(In Stock: 6285)
Lite-On Inc.Qty
Unit Price
Ext Price
1
$0.300122
$0.30
10
$0.283134
$2.83
100
$0.267107
$26.71
500
$0.251988
$125.99
1000
$0.237725
$237.72
Minimum: 1 Multiples: 1
Unit Price: $0.300122
Ext Price: $0.30
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity