LTST-C191KRKT alternative parts: LTSTC190GKT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
LED RED CLEAR SMD
Single Color LED, Green, Water Clear, 1.1mm
Factory Lead Time:
12 Weeks
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
-
Package / Case:
0603 (1608 Metric)
Axial
Number of Pins:
2
-
Shape:
RECTANGULAR
-
Number of Elements:
1
-
Wavelength-dominant:
631nm
-
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Published:
2007
-
Size / Dimension:
1.60mm Lx0.80mm W
0.090 Dia x 0.240 L (2.29mm x 6.10mm)
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2A (4 Weeks)
-
Number of Terminations:
2
2
Terminal Finish:
Tin (Sn)
-
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-55°C
-
Color:
Red
-
Additional Feature:
IC COMPATIBLE
-
Power Rating:
75mW
-
Packing Method:
TAPE AND REEL 7"
-
Number of Functions:
1
-
Depth:
800μm
-
Case Code (Metric):
1608
-
Case Code (Imperial):
0603
-
Configuration:
Standard
-
Voltage:
2V
-
Current:
2A
-
Power Dissipation:
75mW
-
Viewing Angle:
130°
-
Optoelectronic Device Type:
SINGLE COLOR LED
-
Forward Current:
30mA
-
Current - Test:
20mA
-
Lens Style:
Rectangle with Flat Top
-
Lens Size:
1.10mmx0.80mm
-
Luminous Intensity:
54 mcd
-
Lens Transparency:
Clear
-
Wavelength - Peak:
639nm
-
Lens Color:
Colorless
-
Reverse Voltage:
5V
-
Height:
550μm
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Supplier Device Package:
-
Axial
Operating Temperature:
-
-55°C ~ 175°C
Series:
-
CMF
Tolerance:
-
±0.1%
Temperature Coefficient:
-
±25ppm/°C
Resistance:
-
2.34 kOhms
Composition:
-
Metal Film
Power (Watts):
-
0.5W, 1/2W
Failure Rate:
-
--
Features:
-
Flame Retardant Coating, Moisture Resistant, Safety
Height Seated (Max):
-
--
LTST-C191KRKT

LTST-C191KRKT

(In Stock: 6285)

Lite-On Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.300122

    $0.30

  • 10

    $0.283134

    $2.83

  • 100

    $0.267107

    $26.71

  • 500

    $0.251988

    $125.99

  • 1000

    $0.237725

    $237.72

Minimum: 1 Multiples: 1

Unit Price: $0.300122

Ext Price: $0.30

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity