M95M01-RMN6P alternative parts: M95M01-DWMN3TP/K
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | M95M01 Series 1 Mb (128 K x 8) 5 MHz Surface Mount Serial SPI Bus EEPROM -SOIC-8 | IC EEPROM 1M SPI 16MHZ 8SO |
Factory Lead Time: | 13 Weeks | 14 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Memory Types: | Non-Volatile | Non-Volatile |
Usage Level: | Industrial grade | Automotive grade |
Operating Temperature: | -40°C~85°C TA | -40°C~125°C TA |
Packaging: | Tube | Cut Tape (CT) |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Voltage - Supply: | 1.8V~5.5V | 2.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | 1 |
Supply Voltage: | 2.5V | - |
Terminal Pitch: | 1.27mm | 1.27mm |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | M95M01 | M95M01 |
Pin Count: | 8 | - |
Operating Supply Voltage: | 5V | - |
Interface: | SPI, Serial | SPI, Serial |
Memory Size: | 1Mb 128K x 8 | 1Mb 128K x 8 |
Nominal Supply Current: | 5mA | - |
Clock Frequency: | 16MHz | 16MHz |
Access Time: | 25 ns | 25 ns |
Memory Format: | EEPROM | EEPROM |
Memory Interface: | SPI | SPI |
Write Cycle Time - Word, Page: | 5ms | 4ms |
Density: | 1 Mb | 1 Mb |
Standby Current-Max: | 0.000003A | 0.000002A |
Serial Bus Type: | SPI | SPI |
Endurance: | 1000000 Write/Erase Cycles | 4000000 Write/Erase Cycles |
Write Cycle Time-Max (tWC): | 5ms | 4ms |
Data Retention Time-Min: | 40 | 40 |
Write Protection: | HARDWARE/SOFTWARE | HARDWARE/SOFTWARE |
Height: | 1.25mm | - |
Length: | 5mm | 4.9mm |
Width: | 4mm | 3.9mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 7 months ago) |
Surface Mount: | - | YES |
Series: | - | Automotive, AEC-Q100 |
Supply Voltage-Max (Vsup): | - | 5.5V |
Power Supplies: | - | 3/5V |
Supply Voltage-Min (Vsup): | - | 2.5V |
Memory Width: | - | 8 |
Height Seated (Max): | - | 1.75mm |

M95M01-RMN6P
(In Stock: 20)
STMicroelectronicsUnited States