M95M01-RMN6P alternative parts: M95M01-RMW6G
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | M95M01 Series 1 Mb (128 K x 8) 5 MHz Surface Mount Serial SPI Bus EEPROM -SOIC-8 | IC EEPROM 1M SPI 16MHZ 8SO |
Factory Lead Time: | 13 Weeks | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.209, 5.30mm Width) |
Number of Pins: | 8 | 8 |
Memory Types: | Non-Volatile | Non-Volatile |
Usage Level: | Industrial grade | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
JESD-609 Code: | e4 | e3 |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Matte Tin (Sn) - annealed |
Voltage - Supply: | 1.8V~5.5V | 1.8V~5.5V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 2.5V | 2.5V |
Terminal Pitch: | 1.27mm | 1.27mm |
Time@Peak Reflow Temperature-Max (s): | 40 | 30 |
Base Part Number: | M95M01 | M95M01 |
Pin Count: | 8 | 8 |
Operating Supply Voltage: | 5V | 5V |
Interface: | SPI, Serial | SPI, Serial |
Memory Size: | 1Mb 128K x 8 | 1Mb 128K x 8 |
Nominal Supply Current: | 5mA | 5mA |
Clock Frequency: | 16MHz | 16MHz |
Access Time: | 25 ns | 80 ns |
Memory Format: | EEPROM | EEPROM |
Memory Interface: | SPI | SPI |
Write Cycle Time - Word, Page: | 5ms | 5ms |
Density: | 1 Mb | 1 Mb |
Standby Current-Max: | 0.000003A | 0.000003A |
Serial Bus Type: | SPI | SPI |
Endurance: | 1000000 Write/Erase Cycles | 1000000 Write/Erase Cycles |
Write Cycle Time-Max (tWC): | 5ms | 5ms |
Data Retention Time-Min: | 40 | 40 |
Write Protection: | HARDWARE/SOFTWARE | HARDWARE/SOFTWARE |
Height: | 1.25mm | - |
Length: | 5mm | - |
Width: | 4mm | 5.62mm |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Reach Compliance Code: | - | unknown |
Qualification Status: | - | Not Qualified |
Operating Mode: | - | SYNCHRONOUS |
Memory Width: | - | 8 |
Height Seated (Max): | - | 2.5mm |

M95M01-RMN6P
(In Stock: 20)
STMicroelectronicsUnited States