M95M01-RMN6P alternative parts: M95M01-RDW6TP

Hide Shared Attributes
Part Number
Manufacturer:
Description:
M95M01 Series 1 Mb (128 K x 8) 5 MHz Surface Mount Serial SPI Bus EEPROM -SOIC-8
EEPROM Serial-SPI 1M-bit 128K x 8 2.5V/3.3V/5V 8-Pin TSSOP T/R
Factory Lead Time:
13 Weeks
13 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-TSSOP (0.173, 4.40mm Width)
Number of Pins:
8
8
Memory Types:
Non-Volatile
Non-Volatile
Usage Level:
Industrial grade
Industrial grade
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Voltage - Supply:
1.8V~5.5V
1.8V~5.5V
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
1
Supply Voltage:
2.5V
2.5V
Terminal Pitch:
1.27mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
M95M01
M95M01
Pin Count:
8
-
Operating Supply Voltage:
5V
-
Interface:
SPI, Serial
SPI, Serial
Memory Size:
1Mb 128K x 8
1Mb 128K x 8
Nominal Supply Current:
5mA
5mA
Clock Frequency:
16MHz
16MHz
Access Time:
25 ns
25 ns
Memory Format:
EEPROM
EEPROM
Memory Interface:
SPI
SPI
Write Cycle Time - Word, Page:
5ms
5ms
Density:
1 Mb
1 Mb
Standby Current-Max:
0.000003A
0.000001A
Serial Bus Type:
SPI
SPI
Endurance:
1000000 Write/Erase Cycles
4000000 Write/Erase Cycles
Write Cycle Time-Max (tWC):
5ms
5ms
Data Retention Time-Min:
40
200
Write Protection:
HARDWARE/SOFTWARE
HARDWARE/SOFTWARE
Height:
1.25mm
-
Length:
5mm
4.4mm
Width:
4mm
3mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 7 months ago)
Supply Voltage-Max (Vsup):
-
5.5V
Power Supplies:
-
2/5V
Memory Width:
-
8
Height Seated (Max):
-
1.2mm
M95M01-RMN6P

M95M01-RMN6P

(In Stock: 20)

STMicroelectronics