M95M01-RMN6P alternative parts: M95M02-DRCS6TPKF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
M95M01 Series 1 Mb (128 K x 8) 5 MHz Surface Mount Serial SPI Bus EEPROM -SOIC-8
Description: EEPROM
Factory Lead Time:
13 Weeks
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
-
Package / Case:
8-SOIC (0.154, 3.90mm Width)
-
Number of Pins:
8
-
Memory Types:
Non-Volatile
-
Usage Level:
Industrial grade
-
Operating Temperature:
-40°C~85°C TA
-
Packaging:
Tube
-
JESD-609 Code:
e4
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
8
-
ECCN Code:
EAR99
3A991.B.1.B.1
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Voltage - Supply:
1.8V~5.5V
-
Terminal Position:
DUAL
BOTTOM
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
1
Supply Voltage:
2.5V
-
Terminal Pitch:
1.27mm
-
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
M95M01
-
Pin Count:
8
-
Operating Supply Voltage:
5V
-
Interface:
SPI, Serial
-
Memory Size:
1Mb 128K x 8
-
Nominal Supply Current:
5mA
-
Clock Frequency:
16MHz
-
Access Time:
25 ns
-
Memory Format:
EEPROM
-
Memory Interface:
SPI
-
Write Cycle Time - Word, Page:
5ms
-
Density:
1 Mb
-
Standby Current-Max:
0.000003A
0.000003 A
Serial Bus Type:
SPI
SPI
Endurance:
1000000 Write/Erase Cycles
4000000 Write/Erase Cycles
Write Cycle Time-Max (tWC):
5ms
10 ms
Data Retention Time-Min:
40
200
Write Protection:
HARDWARE/SOFTWARE
HARDWARE/SOFTWARE
Height:
1.25mm
-
Length:
5mm
3.556 mm
Width:
4mm
2.011 mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Number of Terminals:
-
8
Rohs Code:
-
Yes
Part Life Cycle Code:
-
Active
Ihs Manufacturer:
-
STMICROELECTRONICS
Clock Frequency-Max (fCLK):
-
5 MHz
Number of Words:
-
262144 words
Number of Words Code:
-
256000
Operating Temperature-Max:
-
85 °C
Operating Temperature-Min:
-
-40 °C
Package Body Material:
-
UNSPECIFIED
Package Code:
-
VFBGA
Package Equivalence Code:
-
BGA8(UNSPEC)
Package Shape:
-
RECTANGULAR
Package Style:
-
GRID ARRAY, VERY THIN PROFILE, FINE PITCH
Supply Voltage-Nom (Vsup):
-
2.5 V
HTS Code:
-
8542.32.00.51
Terminal Form:
-
BALL
Reach Compliance Code:
-
unknown
JESD-30 Code:
-
R-XBGA-B8
Supply Voltage-Max (Vsup):
-
5.5 V
Supply Voltage-Min (Vsup):
-
1.8 V
Operating Mode:
-
SYNCHRONOUS
Supply Current-Max:
-
0.003 mA
Organization:
-
256KX8
Output Characteristics:
-
3-STATE
Seated Height-Max:
-
0.58 mm
Memory Width:
-
8
Memory Density:
-
2097152 bit
Parallel/Serial:
-
SERIAL
Memory IC Type:
-
EEPROM
Programming Voltage:
-
2.5 V
Data Polling:
-
NO
Toggle Bit:
-
NO
Command User Interface:
-
NO
Page Size:
-
256 words
Reverse Pinout:
-
NO
M95M01-RMN6P

M95M01-RMN6P

(In Stock: 20)

STMicroelectronics