M95M01-RMN6P alternative parts: M95M02-DRCS6TP/K

Hide Shared Attributes
Part Number
Manufacturer:
Description:
M95M01 Series 1 Mb (128 K x 8) 5 MHz Surface Mount Serial SPI Bus EEPROM -SOIC-8
IC EEPROM 2MBIT 5MHZ 8WLCSP
Factory Lead Time:
13 Weeks
14 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-UBGA, WLCSP
Number of Pins:
8
8
Memory Types:
Non-Volatile
Non-Volatile
Usage Level:
Industrial grade
Industrial grade
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Cut Tape (CT)
JESD-609 Code:
e4
e1
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
3A991.B.1.B.1
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Tin/Silver/Copper (Sn/Ag/Cu)
Voltage - Supply:
1.8V~5.5V
1.8V~5.5V
Terminal Position:
DUAL
BOTTOM
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
1
Supply Voltage:
2.5V
2.5V
Terminal Pitch:
1.27mm
-
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
M95M01
M95M02
Pin Count:
8
-
Operating Supply Voltage:
5V
-
Interface:
SPI, Serial
-
Memory Size:
1Mb 128K x 8
2Mb 256K x 8
Nominal Supply Current:
5mA
3mA
Clock Frequency:
16MHz
5MHz
Access Time:
25 ns
80 ns
Memory Format:
EEPROM
EEPROM
Memory Interface:
SPI
SPI
Write Cycle Time - Word, Page:
5ms
10ms
Density:
1 Mb
2 Mb
Standby Current-Max:
0.000003A
0.000003A
Serial Bus Type:
SPI
SPI
Endurance:
1000000 Write/Erase Cycles
4000000 Write/Erase Cycles
Write Cycle Time-Max (tWC):
5ms
10ms
Data Retention Time-Min:
40
200
Write Protection:
HARDWARE/SOFTWARE
HARDWARE/SOFTWARE
Height:
1.25mm
580μm
Length:
5mm
3.556mm
Width:
4mm
2.011mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Lifecycle Status:
-
ACTIVE (Last Updated: 7 months ago)
Contact Plating:
-
Copper, Silver, Tin
Manufacturer Package Identifier:
-
WLCSP8-E1c_WLCSP8_noBSC
Supply Voltage-Max (Vsup):
-
5.5V
Power Supplies:
-
2/5V
Memory Width:
-
8
Parallel/Serial:
-
SERIAL
Ambient Temperature Range High:
-
85°C
M95M01-RMN6P

M95M01-RMN6P

(In Stock: 20)

STMicroelectronics