MBRS360T3G alternative parts: MBRS1100T3G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE SCHOTTKY 60V 3A SMC
DIODE SCHOTTKY 100V 1A SMB
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
6 Weeks
9 Weeks
Contact Plating:
Tin
Tin
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
DO-214AB, SMC
DO-214AA, SMB
Surface Mount:
YES
YES
Number of Pins:
2
2
Diode Element Material:
SILICON
SILICON
Number of Elements:
1
1
Packaging:
Cut Tape (CT)
Cut Tape (CT)
Published:
2005
2004
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Max Operating Temperature:
175°C
175°C
Min Operating Temperature:
-65°C
-65°C
Applications:
POWER
POWER
Additional Feature:
FREE WHEELING DIODE
FREE WHEELING DIODE
HTS Code:
8541.10.00.80
8541.10.00.80
Voltage - Rated DC:
60V
100V
Terminal Position:
DUAL
DUAL
Terminal Form:
C BEND
C BEND
Peak Reflow Temperature (Cel):
260
260
Current Rating:
3A
1A
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
MBRS360
MBRS1100
Pin Count:
2
2
Polarity:
Standard
Standard
Element Configuration:
Single
Single
Speed:
Fast Recovery =< 500ns, > 200mA (Io)
Fast Recovery =< 500ns, > 200mA (Io)
Diode Type:
Schottky
Schottky
Current - Reverse Leakage @ Vr:
150μA @ 60V
500μA @ 100V
Output Current:
3A
1A
Voltage - Forward (Vf) (Max) @ If:
740mV @ 3A
750mV @ 1A
Forward Current:
3A
1A
Max Reverse Leakage Current:
150μA
500μA
Operating Temperature - Junction:
-65°C~175°C
-65°C~175°C
Max Surge Current:
125A
50A
Halogen Free:
Halogen Free
Halogen Free
Forward Voltage:
740mV
750mV
Max Reverse Voltage (DC):
60V
100V
Average Rectified Current:
3A
1A
Number of Phases:
1
1
Peak Reverse Current:
150μA
500μA
Max Repetitive Reverse Voltage (Vrrm):
60V
100V
Peak Non-Repetitive Surge Current:
125A
50A
Max Forward Surge Current (Ifsm):
125A
50A
Height:
2.13mm
2.47mm
Length:
6.86mm
4.32mm
Width:
5.84mm
3.56mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Manufacturer Package Identifier:
-
CASE 403A−03 ISSUE J
Reverse Voltage:
-
100V
Max Junction Temperature (Tj):
-
175°C
MBRS360T3G

MBRS360T3G

(In Stock: 2500)

ON Semiconductor