MBRS360T3G alternative parts: MBRS140T3G
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | DIODE SCHOTTKY 60V 3A SMC | DIODE SCHOTTKY 40V 1A SMB |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 6 Weeks | 8 Weeks |
Contact Plating: | Tin | Tin |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | DO-214AB, SMC | DO-214AA, SMB |
Surface Mount: | YES | YES |
Number of Pins: | 2 | 2 |
Diode Element Material: | SILICON | SILICON |
Number of Elements: | 1 | 1 |
Packaging: | Cut Tape (CT) | Cut Tape (CT) |
Published: | 2005 | 2007 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Max Operating Temperature: | 175°C | 125°C |
Min Operating Temperature: | -65°C | -65°C |
Applications: | POWER | - |
Additional Feature: | FREE WHEELING DIODE | FREE WHEELING DIODE |
HTS Code: | 8541.10.00.80 | 8541.10.00.80 |
Voltage - Rated DC: | 60V | 40V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | C BEND | J BEND |
Peak Reflow Temperature (Cel): | 260 | 260 |
Current Rating: | 3A | 1A |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | MBRS360 | MBRS140 |
Pin Count: | 2 | 2 |
Polarity: | Standard | Standard |
Element Configuration: | Single | Single |
Speed: | Fast Recovery =< 500ns, > 200mA (Io) | Fast Recovery =< 500ns, > 200mA (Io) |
Diode Type: | Schottky | Schottky |
Current - Reverse Leakage @ Vr: | 150μA @ 60V | 1mA @ 40V |
Output Current: | 3A | 1A |
Voltage - Forward (Vf) (Max) @ If: | 740mV @ 3A | 600mV @ 1A |
Forward Current: | 3A | 1A |
Max Reverse Leakage Current: | 150μA | 1mA |
Operating Temperature - Junction: | -65°C~175°C | -65°C~125°C |
Max Surge Current: | 125A | 40A |
Halogen Free: | Halogen Free | Halogen Free |
Forward Voltage: | 740mV | 600mV |
Max Reverse Voltage (DC): | 60V | 40V |
Average Rectified Current: | 3A | 1A |
Number of Phases: | 1 | - |
Peak Reverse Current: | 150μA | 1mA |
Max Repetitive Reverse Voltage (Vrrm): | 60V | 40V |
Peak Non-Repetitive Surge Current: | 125A | 40A |
Max Forward Surge Current (Ifsm): | 125A | 40A |
Height: | 2.13mm | 2.13mm |
Length: | 6.86mm | 4.32mm |
Width: | 5.84mm | 3.56mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Breakdown Voltage / V: | - | 40V |

MBRS360T3G
(In Stock: 2500)
ON SemiconductorUnited States