MBRS360T3G alternative parts: MBRS320T3G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE SCHOTTKY 60V 3A SMC
DIODE SCHOTTKY 20V 4A SMC
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
8 Weeks
Contact Plating:
Tin
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
DO-214AB, SMC
DO-214AB, SMC
Surface Mount:
YES
YES
Number of Pins:
2
2
Diode Element Material:
SILICON
SILICON
Number of Elements:
1
1
Packaging:
Cut Tape (CT)
Cut Tape (CT)
Published:
2005
2001
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Max Operating Temperature:
175°C
150°C
Min Operating Temperature:
-65°C
-65°C
Applications:
POWER
GENERAL PURPOSE
Additional Feature:
FREE WHEELING DIODE
FREE WHEELING DIODE
HTS Code:
8541.10.00.80
8541.10.00.80
Voltage - Rated DC:
60V
20V
Terminal Position:
DUAL
DUAL
Terminal Form:
C BEND
C BEND
Peak Reflow Temperature (Cel):
260
260
Current Rating:
3A
3A
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
MBRS360
MBRS320
Pin Count:
2
2
Polarity:
Standard
Standard
Element Configuration:
Single
Single
Speed:
Fast Recovery =< 500ns, > 200mA (Io)
Fast Recovery =< 500ns, > 200mA (Io)
Diode Type:
Schottky
Schottky
Current - Reverse Leakage @ Vr:
150μA @ 60V
2mA @ 20V
Output Current:
3A
3A
Voltage - Forward (Vf) (Max) @ If:
740mV @ 3A
500mV @ 3A
Forward Current:
3A
3A
Max Reverse Leakage Current:
150μA
2mA
Operating Temperature - Junction:
-65°C~175°C
-65°C~150°C
Max Surge Current:
125A
80A
Halogen Free:
Halogen Free
Halogen Free
Forward Voltage:
740mV
500mV
Max Reverse Voltage (DC):
60V
20V
Average Rectified Current:
3A
4A
Number of Phases:
1
1
Peak Reverse Current:
150μA
2mA
Max Repetitive Reverse Voltage (Vrrm):
60V
20V
Peak Non-Repetitive Surge Current:
125A
80A
Max Forward Surge Current (Ifsm):
125A
80A
Height:
2.13mm
2.26mm
Length:
6.86mm
7.11mm
Width:
5.84mm
6.1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Breakdown Voltage / V:
-
20V
Terminal Finish:
-
Tin (Sn)
MBRS360T3G

MBRS360T3G

(In Stock: 2500)

ON Semiconductor