MC33164D-5G alternative parts: MC33161DG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ON SEMICONDUCTOR MC33164D-5G IC, MCU RESET MONITOR, 33164, SOIC8
ON SEMICONDUCTOR MC33161DG Voltage Monitor, 2-Monitors, 2V-40Vin, SOIC-8
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
4 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Operating Temperature:
-40°C~125°C TA
-40°C~105°C TA
Packaging:
Tube
Tube
Published:
1997
2006
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
Type:
Simple Reset/Power-On Reset
Multi-Voltage Supervisor
Terminal Finish:
Tin (Sn)
Tin (Sn)
Max Power Dissipation:
700mW
450mW
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
2.4V
5V
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
MC33164
MC33161
Output:
Open Drain or Open Collector
Open Drain or Open Collector
Pin Count:
8
8
Output Voltage:
4.45V
40V
Power Supplies:
5V
5V
Number of Channels:
1
2
Max Supply Voltage:
10V
40V
Min Supply Voltage:
1V
2V
Operating Supply Current:
32μA
560μA
Power Dissipation:
700mW
450mW
Adjustable Threshold:
NO
NO
Reset:
Active Low
-
Number of Voltages Monitored:
1
2
Halogen Free:
Halogen Free
Halogen Free
Supply Current-Max (Isup):
0.05mA
-
Min Reset Threshold Voltage:
4.15V
1.245V
Max Reset Threshold Voltage:
4.45V
1.295V
Threshold Voltage:
+4.33V
-
Undervoltage Threshold:
4.33V
-
Overvoltage Threshold:
4.45V
-
Height:
1.5mm
1.75mm
Length:
5mm
5mm
Width:
4mm
4mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Watchdog Timers:
-
No
Additional Feature:
-
MINIMUM SUPPLY NEEDED FOR NEGATIVE SENSING IS 4V
Current Rating:
-
20mA
Output Current:
-
20mA
Max Supply Current:
-
900μA
Voltage - Threshold:
-
Adjustable/Selectable
Max Junction Temperature (Tj):
-
150°C
Ambient Temperature Range High:
-
105°C
MC33164D-5G

MC33164D-5G

ON Semiconductor

Qty

Unit Price

Ext Price

  • 1

    $0.530804

    $0.53

  • 10

    $0.500759

    $5.01

  • 100

    $0.472414

    $47.24

  • 500

    $0.445674

    $222.84

  • 1000

    $0.420447

    $420.45

Minimum: 1 Multiples: 1

Unit Price: $0.530804

Ext Price: $0.53

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity