MC33164D-5G alternative parts: MC33164D-3G
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | ON SEMICONDUCTOR MC33164D-5G IC, MCU RESET MONITOR, 33164, SOIC8 | ON SEMICONDUCTOR MC33164D-3G Supervisor, Active-Low Reset, 1V-10Vin, SOIC-8 |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 4 Weeks | 4 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Operating Temperature: | -40°C~125°C TA | -40°C~125°C TA |
Packaging: | Tube | Tube |
Published: | 1997 | 1997 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Type: | Simple Reset/Power-On Reset | Simple Reset/Power-On Reset |
Terminal Finish: | Tin (Sn) | Tin (Sn) |
Max Power Dissipation: | 700mW | 700mW |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 2.4V | 2.4V |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | MC33164 | MC33164 |
Output: | Open Drain or Open Collector | Open Drain or Open Collector |
Pin Count: | 8 | 8 |
Output Voltage: | 4.45V | - |
Power Supplies: | 5V | 3V |
Number of Channels: | 1 | 1 |
Max Supply Voltage: | 10V | 10V |
Min Supply Voltage: | 1V | 1V |
Operating Supply Current: | 32μA | 24μA |
Power Dissipation: | 700mW | 700mW |
Adjustable Threshold: | NO | NO |
Reset: | Active Low | Active Low |
Number of Voltages Monitored: | 1 | 1 |
Halogen Free: | Halogen Free | Halogen Free |
Supply Current-Max (Isup): | 0.05mA | 0.04mA |
Min Reset Threshold Voltage: | 4.15V | 2.55V |
Max Reset Threshold Voltage: | 4.45V | 2.8V |
Threshold Voltage: | +4.33V | +2.7V |
Undervoltage Threshold: | 4.33V | 2.71V |
Overvoltage Threshold: | 4.45V | 2.8V |
Height: | 1.5mm | 1.5mm |
Length: | 5mm | 5mm |
Width: | 4mm | 4mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
MC33164D-5G
ON SemiconductorQty
Unit Price
Ext Price
1
$0.530804
$0.53
10
$0.500759
$5.01
100
$0.472414
$47.24
500
$0.445674
$222.84
1000
$0.420447
$420.45
Minimum: 1 Multiples: 1
Unit Price: $0.530804
Ext Price: $0.53
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools