MC33164D-5G alternative parts: MC33164P-5G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ON SEMICONDUCTOR MC33164D-5G IC, MCU RESET MONITOR, 33164, SOIC8
ON SEMICONDUCTOR MC33164P-5G Microprocessor Reset Monitor, Active-Low Reset, 1V-10Vin, TO-92-3
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
4 Weeks
8 Weeks
Mount:
Surface Mount
Through Hole
Mounting Type:
Surface Mount
Through Hole
Package / Case:
8-SOIC (0.154, 3.90mm Width)
TO-226-3, TO-92-3 (TO-226AA)
Number of Pins:
8
3
Operating Temperature:
-40°C~125°C TA
-40°C~125°C TA
Packaging:
Tube
Bulk
Published:
1997
1997
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
3
ECCN Code:
EAR99
EAR99
Type:
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Terminal Finish:
Tin (Sn)
Tin (Sn)
Max Power Dissipation:
700mW
700mW
Terminal Position:
DUAL
BOTTOM
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
2.4V
2.4V
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
MC33164
MC33164
Output:
Open Drain or Open Collector
Open Drain or Open Collector
Pin Count:
8
3
Output Voltage:
4.45V
-1V
Power Supplies:
5V
5V
Number of Channels:
1
1
Max Supply Voltage:
10V
10V
Min Supply Voltage:
1V
1V
Operating Supply Current:
32μA
32μA
Power Dissipation:
700mW
700mW
Adjustable Threshold:
NO
NO
Reset:
Active Low
Active Low
Number of Voltages Monitored:
1
1
Halogen Free:
Halogen Free
Halogen Free
Supply Current-Max (Isup):
0.05mA
0.04mA
Min Reset Threshold Voltage:
4.15V
4.15V
Max Reset Threshold Voltage:
4.45V
4.45V
Threshold Voltage:
+4.33V
+4.33V
Undervoltage Threshold:
4.33V
4.33V
Overvoltage Threshold:
4.45V
4.45V
Height:
1.5mm
5.334mm
Length:
5mm
5.1816mm
Width:
4mm
4.191mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
4.535924g
Current Rating:
-
30mA
MC33164D-5G

MC33164D-5G

ON Semiconductor

Qty

Unit Price

Ext Price

  • 1

    $0.530804

    $0.53

  • 10

    $0.500759

    $5.01

  • 100

    $0.472414

    $47.24

  • 500

    $0.445674

    $222.84

  • 1000

    $0.420447

    $420.45

Minimum: 1 Multiples: 1

Unit Price: $0.530804

Ext Price: $0.53

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity