MCP23S17-E/SO alternative parts: MCP23008-E/ML
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MICROCHIP - MCP23S17-E/SO - I/O-Erweiterung, 16bit, 10 MHz, Seriell, SPI, 4.5 V, 5.5 V, SOIC | MICROCHIP - MCP23008-E/ML - I/O EXPANDER, 8 BIT, 1.7MHZ, QFN-20 |
Factory Lead Time: | 12 Weeks | 8 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 28-SOIC (0.295, 7.50mm Width) | 20-VFQFN Exposed Pad |
Number of Pins: | 28 | 20 |
Weight: | 2.214806g | - |
Number of I/Os: | 16 | 8 |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tube | Tray |
Published: | 2005 | 2005 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 28 | 20 |
ECCN Code: | EAR99 | EAR99 |
Max Power Dissipation: | 700mW | - |
Voltage - Supply: | 1.8V~5.5V | 1.8V~5.5V |
Terminal Position: | DUAL | QUAD |
Terminal Form: | GULL WING | NO LEAD |
Peak Reflow Temperature (Cel): | 250 | 260 |
Supply Voltage: | 5V | 5V |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | MCP23S17 | MCP23008 |
Pin Count: | 28 | 20 |
Qualification Status: | Not Qualified | Not Qualified |
Output Type: | Push-Pull | Push-Pull |
Power Supplies: | 5V | 5V |
Number of Channels: | 1 | 1 |
Interface: | SPI | I2C |
Number of Ports: | 2 | 1 |
Nominal Supply Current: | 1mA | 1mA |
Output Current: | 25mA | - |
Number of Bits: | 16 | 8 |
Clock Frequency: | 10MHz | 1.7MHz |
Interrupt Output: | Yes | Yes |
Features: | POR | POR |
Height Seated (Max): | 2.65mm | - |
Width: | 7.5mm | 4mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Finish: | - | Matte Tin (Sn) - annealed |
Terminal Pitch: | - | 0.5mm |
Power Dissipation: | - | 700mW |
Current - Output Source/Sink: | - | 25mA |
Length: | - | 4mm |

MCP23S17-E/SO
(In Stock: 20)
Microchip TechnologyUnited States