MCP23S17-E/SO alternative parts: MCP23S17-E/SP
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MICROCHIP - MCP23S17-E/SO - I/O-Erweiterung, 16bit, 10 MHz, Seriell, SPI, 4.5 V, 5.5 V, SOIC | MICROCHIP - MCP23S17-E/SP - I/O Expander, 16bit, 10 MHz, Serial, SPI, 1.8 V, 5.5 V, DIP |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount, Through Hole |
Mounting Type: | Surface Mount | Through Hole |
Package / Case: | 28-SOIC (0.295, 7.50mm Width) | 28-DIP (0.300, 7.62mm) |
Number of Pins: | 28 | 28 |
Weight: | 2.214806g | - |
Number of I/Os: | 16 | 16 |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tube | Tube |
Published: | 2005 | 2007 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 28 | 28 |
ECCN Code: | EAR99 | EAR99 |
Max Power Dissipation: | 700mW | - |
Voltage - Supply: | 1.8V~5.5V | 1.8V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 250 | NOT APPLICABLE |
Supply Voltage: | 5V | 5V |
Time@Peak Reflow Temperature-Max (s): | 40 | NOT APPLICABLE |
Base Part Number: | MCP23S17 | MCP23S17 |
Pin Count: | 28 | 28 |
Qualification Status: | Not Qualified | Not Qualified |
Output Type: | Push-Pull | Push-Pull |
Power Supplies: | 5V | 5V |
Number of Channels: | 1 | 1 |
Interface: | SPI | SPI |
Number of Ports: | 2 | 2 |
Nominal Supply Current: | 1mA | 1mA |
Output Current: | 25mA | - |
Number of Bits: | 16 | 16 |
Clock Frequency: | 10MHz | 10MHz |
Interrupt Output: | Yes | Yes |
Features: | POR | POR |
Height Seated (Max): | 2.65mm | 5.08mm |
Width: | 7.5mm | 7.62mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Finish: | - | Matte Tin (Sn) |
Terminal Pitch: | - | 2.54mm |
Min Supply Voltage (DC): | - | 4.5V |
Current - Output Source/Sink: | - | 25mA |

MCP23S17-E/SO
(In Stock: 20)
Microchip TechnologyUnited States