MCP23S17-E/SO alternative parts: MCP23008-E/SS

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MICROCHIP - MCP23S17-E/SO - I/O-Erweiterung, 16bit, 10 MHz, Seriell, SPI, 4.5 V, 5.5 V, SOIC
MICROCHIP - MCP23008-E/SS - Expandeur E/S, 8bit, 1.7 MHz, I2C, 1.8 V, 5.5 V, SSOP
Factory Lead Time:
12 Weeks
2 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
28-SOIC (0.295, 7.50mm Width)
20-SSOP (0.209, 5.30mm Width)
Number of Pins:
28
20
Weight:
2.214806g
-
Number of I/Os:
16
8
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tube
Tube
Published:
2005
2005
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
28
20
ECCN Code:
EAR99
EAR99
Max Power Dissipation:
700mW
-
Voltage - Supply:
1.8V~5.5V
1.8V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
250
260
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
MCP23S17
MCP23008
Pin Count:
28
20
Qualification Status:
Not Qualified
Not Qualified
Output Type:
Push-Pull
Push-Pull
Power Supplies:
5V
5V
Number of Channels:
1
1
Interface:
SPI
I2C
Number of Ports:
2
1
Nominal Supply Current:
1mA
1mA
Output Current:
25mA
25mA
Number of Bits:
16
8
Clock Frequency:
10MHz
1.7MHz
Interrupt Output:
Yes
Yes
Features:
POR
POR
Height Seated (Max):
2.65mm
2mm
Width:
7.5mm
5.3mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Matte Tin (Sn) - annealed
Terminal Pitch:
-
0.65mm
Power Dissipation:
-
700mW
Length:
-
7.2mm
MCP23S17-E/SO

MCP23S17-E/SO

(In Stock: 20)

Microchip Technology