MCP23S17-E/SO alternative parts: MCP23017T-E/ML

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MICROCHIP - MCP23S17-E/SO - I/O-Erweiterung, 16bit, 10 MHz, Seriell, SPI, 4.5 V, 5.5 V, SOIC
IC I/O EXPANDER I2C 16B 28QFN
Factory Lead Time:
12 Weeks
12 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
28-SOIC (0.295, 7.50mm Width)
28-VQFN Exposed Pad
Number of Pins:
28
-
Weight:
2.214806g
-
Number of I/Os:
16
16
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tube
Tape & Reel (TR)
Published:
2005
2007
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
28
28
ECCN Code:
EAR99
EAR99
Max Power Dissipation:
700mW
-
Voltage - Supply:
1.8V~5.5V
1.8V~5.5V
Terminal Position:
DUAL
QUAD
Terminal Form:
GULL WING
NO LEAD
Peak Reflow Temperature (Cel):
250
260
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
MCP23S17
MCP23017
Pin Count:
28
28
Qualification Status:
Not Qualified
Not Qualified
Output Type:
Push-Pull
Push-Pull
Power Supplies:
5V
5V
Number of Channels:
1
-
Interface:
SPI
I2C
Number of Ports:
2
2
Nominal Supply Current:
1mA
-
Output Current:
25mA
25mA
Number of Bits:
16
16
Clock Frequency:
10MHz
1.7MHz
Interrupt Output:
Yes
Yes
Features:
POR
POR
Height Seated (Max):
2.65mm
1mm
Width:
7.5mm
6mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
HTS Code:
-
8542.39.00.01
Terminal Pitch:
-
0.65mm
JESD-30 Code:
-
S-PQCC-N28
Operating Supply Voltage:
-
5.5V
Power Dissipation:
-
700mW
Length:
-
6mm
MCP23S17-E/SO

MCP23S17-E/SO

(In Stock: 20)

Microchip Technology