MCP3208-CI/P alternative parts: MCP3201-BI/SN
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC ADC 12BIT 2.7V 8CH SPI 16DIP | 1-Channel Single ADC SAR 100ksps 12-bit Serial Automotive 8-Pin SOIC N Tube |
Factory Lead Time: | 6 Weeks | 7 Weeks |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 16-DIP (0.300, 7.62mm) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 16 | 8 |
Number of Elements: | 1 | - |
Usage Level: | Industrial grade | Industrial grade |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tube | Tube |
Published: | 1999 | 2005 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 2.54mm | - |
Base Part Number: | MCP3208 | MCP3201 |
Pin Count: | 16 | 8 |
Output Voltage: | 4.1V | - |
Polarity: | Unipolar | Unipolar |
Power Supplies: | 3/5V | 5V |
Configuration: | MUX-S/H-ADC | S/H-ADC |
Number of Channels: | 8 | 1 |
Interface: | SPI, Serial | SPI, Serial |
Max Supply Voltage: | 5.5V | 5.5V |
Min Supply Voltage: | 2.7V | 2.7V |
Nominal Supply Current: | 320μA | 300μA |
Number of Bits: | 12 | 12 |
Input Type: | Pseudo-Differential, Single Ended | Pseudo-Differential |
Architecture: | SAR | SAR |
Number of Inputs: | 4, 8 | - |
Converter Type: | ADC, SUCCESSIVE APPROXIMATION | ADC, SUCCESSIVE APPROXIMATION |
Reference Type: | External | External |
Data Interface: | SPI | SPI |
Resolution: | 1.5 B | 1.5 B |
Sampling Rate: | 100 ksps | 100 ksps |
Voltage - Supply, Analog: | 2.7V~5.5V | 2.7V~5.5V |
Voltage - Supply, Digital: | 2.7V~5.5V | 2.7V~5.5V |
Number of Analog In Channels: | 8 | 1 |
Sampling Rate (Per Second): | 100k | 100k |
Output Bit Code: | BINARY | BINARY |
Integral Nonlinearity (INL): | 2 LSB | 1 LSB |
Sample and Hold / Track and Hold: | SAMPLE | SAMPLE |
Conversion Rate: | 100 ksps | 100 ksps |
Ratio - S/H:ADC: | 1:1 | 1:1 |
Analog Input Voltage-Max: | 5V | 5.6V |
Signal to Noise Ratio (SNR): | 100 dB | 72 dB |
Differential Nonlinearity: | 1 LSB | - |
Height: | 3.3mm | 1.25mm |
Length: | 19.05mm | 4.9mm |
Width: | 6.35mm | 3.9mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Frequency: | - | 1.6MHz |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Linearity Error-Max (EL): | - | 0.0244% |

MCP3208-CI/P
(In Stock: 3)
Microchip TechnologyUnited States