MCP3208-CI/P alternative parts: MCP3204-CI/SL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC ADC 12BIT 2.7V 8CH SPI 16DIP
Analog to Digital Converters - ADC 12-bit SPI 4 Chl
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
16-DIP (0.300, 7.62mm)
14-SOIC (0.154, 3.90mm Width)
Number of Pins:
16
14
Number of Elements:
1
1
Usage Level:
Industrial grade
Industrial grade
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tube
Published:
1999
2002
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
14
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
2.54mm
-
Base Part Number:
MCP3208
MCP3204
Pin Count:
16
14
Output Voltage:
4.1V
4.1V
Polarity:
Unipolar
Unipolar
Power Supplies:
3/5V
3/5V
Configuration:
MUX-S/H-ADC
MUX-S/H-ADC
Number of Channels:
8
4
Interface:
SPI, Serial
SPI, Serial
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
2.7V
2.7V
Nominal Supply Current:
320μA
320μA
Number of Bits:
12
12
Input Type:
Pseudo-Differential, Single Ended
Pseudo-Differential, Single Ended
Architecture:
SAR
SAR
Number of Inputs:
4, 8
2, 4
Converter Type:
ADC, SUCCESSIVE APPROXIMATION
ADC, SUCCESSIVE APPROXIMATION
Reference Type:
External
External
Data Interface:
SPI
SPI
Resolution:
1.5 B
1.5 B
Sampling Rate:
100 ksps
100 ksps
Voltage - Supply, Analog:
2.7V~5.5V
2.7V~5.5V
Voltage - Supply, Digital:
2.7V~5.5V
2.7V~5.5V
Number of Analog In Channels:
8
4
Sampling Rate (Per Second):
100k
100k
Output Bit Code:
BINARY
BINARY
Integral Nonlinearity (INL):
2 LSB
2 LSB
Sample and Hold / Track and Hold:
SAMPLE
SAMPLE
Conversion Rate:
100 ksps
100 ksps
Ratio - S/H:ADC:
1:1
1:1
Analog Input Voltage-Max:
5V
5V
Signal to Noise Ratio (SNR):
100 dB
100 dB
Differential Nonlinearity:
1 LSB
-
Height:
3.3mm
1.25mm
Length:
19.05mm
8.65mm
Width:
6.35mm
3.9mm
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
40
MCP3208-CI/P

MCP3208-CI/P

(In Stock: 3)

Microchip Technology