MCP3208-CI/P alternative parts: MCP3202T-CI/MS

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC ADC 12BIT 2.7V 8CH SPI 16DIP
12-BIT ADC, SPI, DUAL CHANNEL
Factory Lead Time:
6 Weeks
8 Weeks
Mount:
Through Hole
-
Mounting Type:
Through Hole
Surface Mount
Package / Case:
16-DIP (0.300, 7.62mm)
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Number of Pins:
16
-
Number of Elements:
1
-
Usage Level:
Industrial grade
Industrial grade
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tape & Reel (TR)
Published:
1999
2010
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Supply Voltage:
5V
5.5V
Terminal Pitch:
2.54mm
0.65mm
Base Part Number:
MCP3208
MCP3202
Pin Count:
16
8
Output Voltage:
4.1V
-
Polarity:
Unipolar
Unipolar
Power Supplies:
3/5V
3/5V
Configuration:
MUX-S/H-ADC
MUX-S/H-ADC
Number of Channels:
8
-
Interface:
SPI, Serial
-
Max Supply Voltage:
5.5V
-
Min Supply Voltage:
2.7V
-
Nominal Supply Current:
320μA
-
Number of Bits:
12
12
Input Type:
Pseudo-Differential, Single Ended
Single Ended
Architecture:
SAR
SAR
Number of Inputs:
4, 8
2
Converter Type:
ADC, SUCCESSIVE APPROXIMATION
ADC, SUCCESSIVE APPROXIMATION
Reference Type:
External
Supply
Data Interface:
SPI
SPI
Resolution:
1.5 B
1.5 B
Sampling Rate:
100 ksps
100 ksps
Voltage - Supply, Analog:
2.7V~5.5V
2.7V~5.5V
Voltage - Supply, Digital:
2.7V~5.5V
2.7V~5.5V
Number of Analog In Channels:
8
2
Sampling Rate (Per Second):
100k
100k
Output Bit Code:
BINARY
BINARY
Integral Nonlinearity (INL):
2 LSB
-
Sample and Hold / Track and Hold:
SAMPLE
SAMPLE
Conversion Rate:
100 ksps
-
Ratio - S/H:ADC:
1:1
1:1
Analog Input Voltage-Max:
5V
5.5V
Signal to Noise Ratio (SNR):
100 dB
-
Differential Nonlinearity:
1 LSB
-
Height:
3.3mm
-
Length:
19.05mm
3mm
Width:
6.35mm
3mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
JESD-30 Code:
-
R-PDSO-G8
Qualification Status:
-
Not Qualified
Linearity Error-Max (EL):
-
0.0488%
Number of A/D Converters:
-
1
Output Format:
-
SERIAL
Conversion Time-Max:
-
6.66μs
MCP3208-CI/P

MCP3208-CI/P

(In Stock: 3)

Microchip Technology