MCP3208-CI/P alternative parts: MCP3304-CI/SL
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC ADC 12BIT 2.7V 8CH SPI 16DIP | IC ADC 13BIT 2.7V 4CH SPI 16SOIC |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 16-DIP (0.300, 7.62mm) | 16-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 16 | 16 |
Number of Elements: | 1 | 1 |
Usage Level: | Industrial grade | Industrial grade |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tube | Tube |
Published: | 1999 | 2005 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 2.54mm | - |
Base Part Number: | MCP3208 | MCP3304 |
Pin Count: | 16 | 16 |
Output Voltage: | 4.1V | 4.1V |
Polarity: | Unipolar | Bipolar |
Power Supplies: | 3/5V | 3/5V |
Configuration: | MUX-S/H-ADC | MUX-S/H-ADC |
Number of Channels: | 8 | 4 |
Interface: | SPI, Serial | SPI, Serial |
Max Supply Voltage: | 5.5V | 5.5V |
Min Supply Voltage: | 2.7V | 4.5V |
Nominal Supply Current: | 320μA | 300μA |
Number of Bits: | 12 | 13 |
Input Type: | Pseudo-Differential, Single Ended | Differential, Single Ended |
Architecture: | SAR | SAR |
Number of Inputs: | 4, 8 | 4, 8 |
Converter Type: | ADC, SUCCESSIVE APPROXIMATION | ADC, SUCCESSIVE APPROXIMATION |
Reference Type: | External | External |
Data Interface: | SPI | SPI |
Resolution: | 1.5 B | 1.625 B |
Sampling Rate: | 100 ksps | 100 ksps |
Voltage - Supply, Analog: | 2.7V~5.5V | 5V |
Voltage - Supply, Digital: | 2.7V~5.5V | - |
Number of Analog In Channels: | 8 | 8 |
Sampling Rate (Per Second): | 100k | 100k |
Output Bit Code: | BINARY | BINARY, 2'S COMPLEMENT BINARY |
Integral Nonlinearity (INL): | 2 LSB | 2 LSB |
Sample and Hold / Track and Hold: | SAMPLE | SAMPLE |
Conversion Rate: | 100 ksps | 100 ksps |
Ratio - S/H:ADC: | 1:1 | 1:1 |
Analog Input Voltage-Max: | 5V | 5V |
Signal to Noise Ratio (SNR): | 100 dB | 80.02 dB |
Differential Nonlinearity: | 1 LSB | - |
Height: | 3.3mm | 1.5494mm |
Length: | 19.05mm | 8.7884mm |
Width: | 6.35mm | 3.9878mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Analog Input Voltage-Min: | - | -5V |

MCP3208-CI/P
(In Stock: 3)
Microchip TechnologyUnited States