MCP6002-E/P alternative parts: MCP6002T-I/SN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP 1.8V 1MHZ DUAL 8-SOIC
Factory Lead Time:
12 Weeks
8 Weeks
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
8-DIP (0.300, 7.62mm)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Operating Temperature:
-40°C~125°C
-40°C~85°C
Packaging:
Tube
Tape & Reel (TR)
Published:
2005
2005
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
Matte Tin (Sn)
Matte Tin (Sn)
Terminal Position:
DUAL
DUAL
Number of Functions:
2
2
Supply Voltage:
5V
5V
Base Part Number:
MCP6002
MCP6002
Pin Count:
8
8
Output Type:
Rail-to-Rail
Rail-to-Rail
Operating Supply Voltage:
5.5V
5.5V
Number of Channels:
2
-
Operating Supply Current:
100μA
100μA
Nominal Supply Current:
100μA
100μA
Output Current:
23mA
23mA
Slew Rate:
0.6V/μs
0.6V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
60 dB
60 dB
Current - Input Bias:
1pA
1pA
Voltage - Supply, Single/Dual (±):
1.8V~6V
1.8V~6V
Output Current per Channel:
23mA
23mA
Input Offset Voltage (Vos):
4.5mV
4.5mV
Unity Gain BW-Nom:
1000 kHz
1000 kHz
Voltage Gain:
112dB
112dB
Power Supply Rejection Ratio (PSRR):
86dB
86dB
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Supply Voltage Limit-Max:
7V
7V
Low-Bias:
NO
YES
Micropower:
YES
YES
Programmable Power:
NO
NO
Height:
3.3mm
1.5mm
Length:
9.27mm
8.65mm
Width:
6.35mm
3.9mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Number of Elements:
-
2
Usage Level:
-
Industrial grade
Packing Method:
-
TAPE AND REEL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Bandwidth:
-
1MHz
Max Frequency:
-
1kHz
MCP6002-E/P

MCP6002-E/P

(In Stock: 5000)

Microchip Technology