MCP6002-E/P alternative parts: MCP6S21-I/SN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 2 CIRCUIT 8DIP
MICROCHIP - MCP6S21-I/SN - VERST. PROG. 1KANAL 12 MHZ SPI SMD SOIC8
Factory Lead Time:
12 Weeks
9 Weeks
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
8-DIP (0.300, 7.62mm)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Operating Temperature:
-40°C~125°C
-40°C~85°C
Packaging:
Tube
Tube
Published:
2005
2003
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
Matte Tin (Sn)
Matte Tin (Sn)
Terminal Position:
DUAL
DUAL
Number of Functions:
2
1
Supply Voltage:
5V
4V
Base Part Number:
MCP6002
MCP6S21
Pin Count:
8
8
Output Type:
Rail-to-Rail
Rail-to-Rail
Operating Supply Voltage:
5.5V
5V
Number of Channels:
2
1
Operating Supply Current:
100μA
-
Nominal Supply Current:
100μA
-
Output Current:
23mA
-
Slew Rate:
0.6V/μs
22V/μs
Architecture:
VOLTAGE-FEEDBACK
-
Amplifier Type:
General Purpose
Programmable Gain
Common Mode Rejection Ratio:
60 dB
-
Current - Input Bias:
1pA
1pA
Voltage - Supply, Single/Dual (±):
1.8V~6V
2.5V~5.5V
Output Current per Channel:
23mA
-
Input Offset Voltage (Vos):
4.5mV
275μV
Unity Gain BW-Nom:
1000 kHz
-
Voltage Gain:
112dB
30.1dB
Power Supply Rejection Ratio (PSRR):
86dB
70dB
Low-Offset:
NO
-
Frequency Compensation:
YES
-
Supply Voltage Limit-Max:
7V
-
Low-Bias:
NO
-
Micropower:
YES
-
Programmable Power:
NO
-
Height:
3.3mm
1.25mm
Length:
9.27mm
4.9mm
Width:
6.35mm
3.9mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Resistance:
-
6.4kOhm
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Analog IC - Other Type:
-
ANALOG CIRCUIT
Current - Supply:
-
1mA
Bandwidth:
-
12MHz
Voltage - Input Offset:
-
275μV
Current - Output / Channel:
-
30mA
MCP6002-E/P

MCP6002-E/P

(In Stock: 5000)

Microchip Technology