MCP6002-E/P alternative parts: MCP606T-I/OT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 2 CIRCUIT 8DIP
MICROCHIP - MCP606T-I/OT - IC, OP-AMP, 2.5V, R-R, SOT23-5
Factory Lead Time:
12 Weeks
9 Weeks
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
8-DIP (0.300, 7.62mm)
SC-74A, SOT-753
Number of Pins:
8
5
Operating Temperature:
-40°C~125°C
-40°C~85°C
Packaging:
Tube
Tape & Reel (TR)
Published:
2005
2000
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
5
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
-
Terminal Position:
DUAL
DUAL
Number of Functions:
2
1
Supply Voltage:
5V
5V
Base Part Number:
MCP6002
MCP606
Pin Count:
8
5
Output Type:
Rail-to-Rail
Rail-to-Rail
Operating Supply Voltage:
5.5V
5.5V
Number of Channels:
2
1
Operating Supply Current:
100μA
18.7μA
Nominal Supply Current:
100μA
25μA
Output Current:
23mA
17mA
Slew Rate:
0.6V/μs
0.08V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
60 dB
75 dB
Current - Input Bias:
1pA
1pA
Voltage - Supply, Single/Dual (±):
1.8V~6V
2.5V~6V
Output Current per Channel:
23mA
17mA
Input Offset Voltage (Vos):
4.5mV
250μV
Unity Gain BW-Nom:
1000 kHz
155 kHz
Voltage Gain:
112dB
121dB
Power Supply Rejection Ratio (PSRR):
86dB
80dB
Low-Offset:
NO
YES
Frequency Compensation:
YES
YES
Supply Voltage Limit-Max:
7V
7V
Low-Bias:
NO
YES
Micropower:
YES
YES
Programmable Power:
NO
NO
Height:
3.3mm
1.3mm
Length:
9.27mm
3.1mm
Width:
6.35mm
1.8mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Usage Level:
-
Industrial grade
Packing Method:
-
TAPE AND REEL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Average Bias Current-Max (IIB):
-
0.00008μA
MCP6002-E/P

MCP6002-E/P

(In Stock: 5000)

Microchip Technology