MCR18EZHJ1R0 alternative parts: RCWL1206R750JNEA
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 1 OHM 5% 1/4W 1206 | RES SMD 750 MOHM 5% 1/4W 1206 |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | - |
Package / Case: | 1206 (3216 Metric) | 1206 (3216 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | MCR | RCWL |
Published: | 2001 | 2017 |
Size / Dimension: | 0.126Lx0.063W 3.20mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm |
Tolerance: | ±5% | ±5% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Discontinued | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | 150/ +850ppm/°C | ±200ppm/°C |
Resistance: | 1Ohm | 750mOhm |
Composition: | Thick Film | Thick Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W |
Power Rating: | 250mW | 250mW |
Voltage - Rated DC: | 200V | - |
Packing Method: | TR, PAPER, 7 INCH | TR, PUNCHED PAPER, 7 INCH |
Max Power Dissipation: | 250mW | 250mW |
Construction: | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Case Code (Metric): | 3216 | 3216 |
Case Code (Imperial): | 1206 | 1206 |
Height: | 660.4μm | 609.6μm |
Height Seated (Max): | 0.026 0.65mm | 0.024 0.60mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Factory Lead Time: | - | 8 Weeks |
Surface Mount: | - | YES |
Mounting Feature: | - | SURFACE MOUNT |
Termination: | - | SMD/SMT |
ECCN Code: | - | EAR99 |
Depth: | - | 1.6mm |
Military Standard: | - | Not |
Working Voltage: | - | 0.433V |
Features: | - | Automotive AEC-Q200, Current Sense, Moisture Resistant |
Ratings: | - | AEC-Q200 |

MCR18EZHJ1R0
(In Stock: 421499)
ROHM SemiconductorQty
Unit Price
Ext Price
1
$0.003945
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.003945
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity