MFR200FBF73-243K alternative parts: FMP300FTF73-10K, HHV100FT-73-100K

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES MF 2W 1% AXIAL
RES 10K OHM 3W 1% AXIAL
RES 100K OHM 1W 1% AXIAL
Package / Case:
Axial
Axial
Axial
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Bulk
Tape & Box (TB)
Tape & Box (TB)
Series:
MFR
FMP
HHV
Size / Dimension:
0.197Diax0.610L 5.00mmx15.50mm
0.197Diax0.610L 5.00mmx15.50mm
0.197Diax0.610L 5.00mmx15.50mm
Tolerance:
±1%
±1%
±1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
±200ppm/°C
Resistance:
243kOhm
10kOhm
100kOhm
Composition:
Metal Film
Metal Film
Metal Film
Power (Watts):
2W
-
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Factory Lead Time:
-
16 Weeks
16 Weeks
Surface Mount:
-
NO
-
Terminal Shape:
-
WIRE
-
Mounting Feature:
-
THROUGH HOLE MOUNT
-
Published:
-
2014
2010
JESD-609 Code:
-
e3
-
Pbfree Code:
-
yes
-
Terminal Finish:
-
Matte Tin (Sn)
-
Packing Method:
-
AMMO PACK
-
Max Power Dissipation:
-
3W
1W
Construction:
-
Cylindrical
-
Resistor Type:
-
FIXED RESISTOR
-
Rated Power Dissipation (P):
-
3W
-
Lead Length:
-
33mm
-
Working Voltage:
-
750V
-
Lead Diameter:
-
0.8 mm
-
Features:
-
Flame Proof, Safety
Flame Retardant Coating, High Voltage, Safety
Lead Free:
-
Lead Free
-
MFR200FBF73-243K

MFR200FBF73-243K

(In Stock: 31)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.064539

    $0.06

  • 500

    $0.047455

    $23.73

  • 1000

    $0.039546

    $39.55

  • 2000

    $0.036281

    $72.56

  • 5000

    $0.033907

    $169.54

  • 10000

    $0.031542

    $315.42

  • 15000

    $0.030504

    $457.56

  • 50000

    $0.029995

    $1,499.75

Minimum: 1 Multiples: 1

Unit Price: $0.064539

Ext Price: $0.06

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity