MIC2026-1YM alternative parts: MIC2026A-2YM

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8
USB Power SW Hi Side/DIST Dual 5.5V 0.7A 8-Pin SOIC N
Factory Lead Time:
10 Weeks
16 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Turn Off Delay Time:
100 μs
100 μs
Usage Level:
Industrial grade
Industrial grade
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Published:
2010
2009
JESD-609 Code:
e4
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
-
ECCN Code:
EAR99
-
Resistance:
90mOhm
140mOhm
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
-
Supply Voltage:
5V
-
Current Rating:
1.25A
500mA
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
MIC2026
MIC2026
Number of Outputs:
2
2
Output Voltage:
6V
-
Output Type:
N-Channel
N-Channel
Max Output Current:
500mA
500mA
Interface:
On/Off
On/Off
Nominal Supply Current:
5μA
20μA
Output Configuration:
High Side
High Side
Output Current:
500mA
-
Voltage - Supply (Vcc/Vdd):
Not Required
Not Required
Input Type:
Non-Inverting
Non-Inverting
Turn On Delay Time:
5 ms
5 ms
Switch Type:
General Purpose
General Purpose
Min Input Voltage:
2.7V
-
Max Input Voltage:
5.5V
-
Nominal Input Voltage:
5.5V
-
Ratio - Input:Output:
1:2
1:2
Voltage - Load:
2.7V~5.5V
2.7V~5.5V
Fault Protection:
Current Limiting (Fixed), Over Temperature, UVLO
Current Limiting (Fixed), Over Temperature, UVLO
Turn On Time:
5000 μs
-
Output Peak Current Limit-Nom:
0.9A
-
Rds On (Typ):
90m Ω
100mOhm
Drain to Source Resistance:
140mOhm
-
Built-in Protections:
OVER CURRENT; THERMAL; UNDER VOLTAGE
-
Ambient Temperature Range High:
85°C
-
Features:
Slew Rate Controlled, Status Flag
Slew Rate Controlled, Status Flag
Height:
1.73mm
-
Length:
5mm
-
Width:
3.99mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Supplier Device Package:
-
8-SOIC
Max Operating Temperature:
-
85°C
Min Operating Temperature:
-
-40°C
Number of Channels:
-
2
Max Supply Voltage:
-
5.5V
Min Supply Voltage:
-
2.7V
MIC2026-1YM

MIC2026-1YM

(In Stock: 570)

Microchip Technology