MIC2075-2YM-TR alternative parts: MIC2005A-1YM5-TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
USB Power SW Hi Side/DIST Single 5.5V 0.7A 8-Pin SOIC N T/R
USB Power SW Hi Side/DIST Single 5.5V 0.5A 5-Pin SOT-23 T/R
Factory Lead Time:
7 Weeks
16 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
SC-74A, SOT-753
Number of Pins:
8
5
Supplier Device Package:
8-SOIC
SOT-23-5
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
MM8™
-
Published:
2010
2011
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Resistance:
140MOhm
170mOhm
Max Operating Temperature:
85°C
85°C
Min Operating Temperature:
-40°C
-40°C
Current Rating:
1.25A
500mA
Base Part Number:
MIC2075
MIC2005A
Number of Outputs:
1
1
Output Type:
N-Channel
P-Channel
Max Output Current:
500mA
500mA
Interface:
On/Off
On/Off
Output Configuration:
High Side
High Side
Voltage - Supply (Vcc/Vdd):
Not Required
Not Required
Input Type:
Non-Inverting
Non-Inverting
Switch Type:
General Purpose
General Purpose
Ratio - Input:Output:
1:1
1:1
Voltage - Load:
2.7V~5.5V
2.5V~5.5V
Fault Protection:
Current Limiting (Fixed), Over Temperature, UVLO
Current Limiting (Fixed), Over Temperature
Rds On (Typ):
90mOhm
170mOhm
Features:
Slew Rate Controlled, Status Flag
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Usage Level:
-
Industrial grade
Number of Channels:
-
1
Max Supply Voltage:
-
5.5V
Min Supply Voltage:
-
2.5V
Current - Output (Max):
-
500mA
Nominal Supply Current:
-
300μA
Turn On Delay Time:
-
1.5 ms
Min Input Voltage:
-
2.5V
Max Input Voltage:
-
5.5V
Nominal Input Voltage:
-
5.5V
Height:
-
1.3mm
Length:
-
2.9mm
Width:
-
1.75mm
REACH SVHC:
-
No SVHC
MIC2075-2YM-TR

MIC2075-2YM-TR

(In Stock: 2414)

Microchip Technology