MIC2075-2YM-TR alternative parts: MIC2506YM

Hide Shared Attributes
Part Number
Manufacturer:
Description:
USB Power SW Hi Side/DIST Single 5.5V 0.7A 8-Pin SOIC N T/R
MICREL SEMICONDUCTOR MIC2506YM Power Distribution Switch, High Side, Active High, 2 Outputs, 7.5V, 2A, SOIC-8
Factory Lead Time:
7 Weeks
7 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Supplier Device Package:
8-SOIC
8-SOIC
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tube
Series:
MM8™
-
Published:
2010
2004
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Resistance:
140MOhm
75mOhm
Max Operating Temperature:
85°C
85°C
Min Operating Temperature:
-40°C
-40°C
Current Rating:
1.25A
1A
Base Part Number:
MIC2075
MIC2506
Number of Outputs:
1
2
Output Type:
N-Channel
N-Channel
Max Output Current:
500mA
1A
Interface:
On/Off
On/Off
Output Configuration:
High Side
High Side
Voltage - Supply (Vcc/Vdd):
Not Required
Not Required
Input Type:
Non-Inverting
Non-Inverting
Switch Type:
General Purpose
General Purpose
Ratio - Input:Output:
1:1
1:2
Voltage - Load:
2.7V~5.5V
2.7V~7.5V
Fault Protection:
Current Limiting (Fixed), Over Temperature, UVLO
Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Rds On (Typ):
90mOhm
75mOhm
Features:
Slew Rate Controlled, Status Flag
Slew Rate Controlled, Status Flag
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Turn Off Delay Time:
-
20 μs
Usage Level:
-
Industrial grade
Operating Supply Voltage:
-
7.5V
Number of Channels:
-
2
Max Supply Voltage:
-
7.5V
Min Supply Voltage:
-
2.7V
Current - Output (Max):
-
1A
Nominal Supply Current:
-
1A
Turn On Delay Time:
-
2 ms
Min Input Voltage:
-
2.7V
Max Input Voltage:
-
7.5V
Nominal Input Voltage:
-
7.5V
Load Current:
-
1A
Drain to Source Resistance:
-
35mOhm
Height:
-
1.48mm
Length:
-
4.93mm
Width:
-
3.94mm
REACH SVHC:
-
No SVHC
MIC2075-2YM-TR

MIC2075-2YM-TR

(In Stock: 2414)

Microchip Technology