MIC2077-1YM-TR alternative parts: MIC2026-1YM
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | USB Power SW Hi Side/DIST Quad 5.5V 0.9A 16-Pin SOIC N T/R | MICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8 |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 16 | 8 |
Supplier Device Package: | 16-SOIC | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tube |
Published: | 2006 | 2010 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Resistance: | 150MOhm | 90mOhm |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -40°C | - |
Current Rating: | 1.25A | 1.25A |
Base Part Number: | MIC2077 | MIC2026 |
Number of Outputs: | 4 | 2 |
Output Voltage: | 6V | 6V |
Output Type: | N-Channel | N-Channel |
Max Output Current: | 500mA | 500mA |
Interface: | On/Off | On/Off |
Max Supply Voltage: | 5.5V | - |
Output Configuration: | High Side | High Side |
Voltage - Supply (Vcc/Vdd): | Not Required | Not Required |
Input Type: | Non-Inverting | Non-Inverting |
Switch Type: | USB Switch | General Purpose |
Ratio - Input:Output: | 2 x 1:2 | 1:2 |
Voltage - Load: | 2.7V~5.5V | 2.7V~5.5V |
Fault Protection: | Current Limiting (Fixed), Over Temperature, UVLO | Current Limiting (Fixed), Over Temperature, UVLO |
Rds On (Typ): | 100mOhm | 90m Ω |
Features: | Slew Rate Controlled, Status Flag | Slew Rate Controlled, Status Flag |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Turn Off Delay Time: | - | 100 μs |
Usage Level: | - | Industrial grade |
JESD-609 Code: | - | e4 |
Number of Terminations: | - | 8 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | - | DUAL |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Number of Functions: | - | 1 |
Supply Voltage: | - | 5V |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Nominal Supply Current: | - | 5μA |
Output Current: | - | 500mA |
Turn On Delay Time: | - | 5 ms |
Min Input Voltage: | - | 2.7V |
Max Input Voltage: | - | 5.5V |
Nominal Input Voltage: | - | 5.5V |
Turn On Time: | - | 5000 μs |
Output Peak Current Limit-Nom: | - | 0.9A |
Drain to Source Resistance: | - | 140mOhm |
Built-in Protections: | - | OVER CURRENT; THERMAL; UNDER VOLTAGE |
Ambient Temperature Range High: | - | 85°C |
Height: | - | 1.73mm |
Length: | - | 5mm |
Width: | - | 3.99mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

MIC2077-1YM-TR
(In Stock: 22)
Microchip TechnologyUnited States