MIC2077-1YM-TR alternative parts: MIC2026-1YM-TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
USB Power SW Hi Side/DIST Quad 5.5V 0.9A 16-Pin SOIC N T/R
IC PW DIST SW DUAL 8SOIC
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
16
8
Supplier Device Package:
16-SOIC
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2006
2010
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Resistance:
150MOhm
-
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Current Rating:
1.25A
-
Base Part Number:
MIC2077
MIC2026
Number of Outputs:
4
2
Output Voltage:
6V
6V
Output Type:
N-Channel
N-Channel
Max Output Current:
500mA
-
Interface:
On/Off
On/Off
Max Supply Voltage:
5.5V
-
Output Configuration:
High Side
High Side
Voltage - Supply (Vcc/Vdd):
Not Required
Not Required
Input Type:
Non-Inverting
Non-Inverting
Switch Type:
USB Switch
General Purpose
Ratio - Input:Output:
2 x 1:2
1:2
Voltage - Load:
2.7V~5.5V
2.7V~5.5V
Fault Protection:
Current Limiting (Fixed), Over Temperature, UVLO
Current Limiting (Fixed), Over Temperature, UVLO
Rds On (Typ):
100mOhm
90m Ω
Features:
Slew Rate Controlled, Status Flag
Slew Rate Controlled, Status Flag
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Usage Level:
-
Industrial grade
JESD-609 Code:
-
e4
Number of Terminations:
-
8
ECCN Code:
-
EAR99
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Number of Functions:
-
1
Supply Voltage:
-
5V
Time@Peak Reflow Temperature-Max (s):
-
40
Qualification Status:
-
Not Qualified
Nominal Supply Current:
-
100μA
Output Current:
-
500mA
Nominal Input Voltage:
-
5.5V
Turn On Time:
-
5000 μs
Output Peak Current Limit-Nom:
-
0.9A
Turn Off Time:
-
100 μs
Built-in Protections:
-
OVER CURRENT; THERMAL; UNDER VOLTAGE
Ambient Temperature Range High:
-
85°C
Height:
-
1.73mm
Length:
-
4.93mm
Width:
-
3.94mm
MIC2077-1YM-TR

MIC2077-1YM-TR

(In Stock: 22)

Microchip Technology