MIC2077-1YM-TR alternative parts: MIC2506YM
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | USB Power SW Hi Side/DIST Quad 5.5V 0.9A 16-Pin SOIC N T/R | MICREL SEMICONDUCTOR MIC2506YM Power Distribution Switch, High Side, Active High, 2 Outputs, 7.5V, 2A, SOIC-8 |
Factory Lead Time: | 10 Weeks | 7 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 16 | 8 |
Supplier Device Package: | 16-SOIC | 8-SOIC |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tube |
Published: | 2006 | 2004 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Resistance: | 150MOhm | 75mOhm |
Max Operating Temperature: | 85°C | 85°C |
Min Operating Temperature: | -40°C | -40°C |
Current Rating: | 1.25A | 1A |
Base Part Number: | MIC2077 | MIC2506 |
Number of Outputs: | 4 | 2 |
Output Voltage: | 6V | - |
Output Type: | N-Channel | N-Channel |
Max Output Current: | 500mA | 1A |
Interface: | On/Off | On/Off |
Max Supply Voltage: | 5.5V | 7.5V |
Output Configuration: | High Side | High Side |
Voltage - Supply (Vcc/Vdd): | Not Required | Not Required |
Input Type: | Non-Inverting | Non-Inverting |
Switch Type: | USB Switch | General Purpose |
Ratio - Input:Output: | 2 x 1:2 | 1:2 |
Voltage - Load: | 2.7V~5.5V | 2.7V~7.5V |
Fault Protection: | Current Limiting (Fixed), Over Temperature, UVLO | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO |
Rds On (Typ): | 100mOhm | 75mOhm |
Features: | Slew Rate Controlled, Status Flag | Slew Rate Controlled, Status Flag |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Turn Off Delay Time: | - | 20 μs |
Usage Level: | - | Industrial grade |
Operating Supply Voltage: | - | 7.5V |
Number of Channels: | - | 2 |
Min Supply Voltage: | - | 2.7V |
Current - Output (Max): | - | 1A |
Nominal Supply Current: | - | 1A |
Turn On Delay Time: | - | 2 ms |
Min Input Voltage: | - | 2.7V |
Max Input Voltage: | - | 7.5V |
Nominal Input Voltage: | - | 7.5V |
Load Current: | - | 1A |
Drain to Source Resistance: | - | 35mOhm |
Height: | - | 1.48mm |
Length: | - | 4.93mm |
Width: | - | 3.94mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

MIC2077-1YM-TR
(In Stock: 22)
Microchip TechnologyUnited States