MIC2548-1YM alternative parts: MIC2005A-1YM5-TR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | USB Power SW Hi Side/DIST Single 5.5V 0.1A to 1.5A 8-Pin SOIC N Tube | USB Power SW Hi Side/DIST Single 5.5V 0.5A 5-Pin SOT-23 T/R |
Factory Lead Time: | 10 Weeks | 16 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | SC-74A, SOT-753 |
Number of Pins: | 8 | 5 |
Supplier Device Package: | 8-SOIC | SOT-23-5 |
Turn Off Delay Time: | 22 μs | - |
Usage Level: | Industrial grade | Industrial grade |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tape & Reel (TR) |
Published: | 2010 | 2011 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Resistance: | 120mOhm | 170mOhm |
Max Operating Temperature: | 85°C | 85°C |
Min Operating Temperature: | -40°C | -40°C |
Base Part Number: | MIC2548 | MIC2005A |
Number of Outputs: | 1 | 1 |
Output Type: | N-Channel | P-Channel |
Max Output Current: | 1.5A | 500mA |
Interface: | On/Off | On/Off |
Max Supply Voltage: | 5.5V | 5.5V |
Min Supply Voltage: | 2.7V | 2.5V |
Nominal Supply Current: | 75μA | 300μA |
Output Configuration: | High Side | High Side |
Voltage - Supply (Vcc/Vdd): | Not Required | Not Required |
Input Type: | Non-Inverting | Non-Inverting |
Turn On Delay Time: | 5 ms | 1.5 ms |
Switch Type: | USB Switch | General Purpose |
Ratio - Input:Output: | 1:1 | 1:1 |
Voltage - Load: | 2.7V~5.5V | 2.5V~5.5V |
Fault Protection: | Current Limiting (Adjustable), Over Temperature | Current Limiting (Fixed), Over Temperature |
Rds On (Typ): | 80mOhm | 170mOhm |
Features: | Status Flag | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Current Rating: | - | 500mA |
Number of Channels: | - | 1 |
Current - Output (Max): | - | 500mA |
Min Input Voltage: | - | 2.5V |
Max Input Voltage: | - | 5.5V |
Nominal Input Voltage: | - | 5.5V |
Height: | - | 1.3mm |
Length: | - | 2.9mm |
Width: | - | 1.75mm |
REACH SVHC: | - | No SVHC |

MIC2548-1YM
(In Stock: 5000)
Microchip TechnologyUnited States