MIC2548-1YM alternative parts: MIC2026A-1YM

Hide Shared Attributes
Part Number
Manufacturer:
Description:
USB Power SW Hi Side/DIST Single 5.5V 0.1A to 1.5A 8-Pin SOIC N Tube
USB Power SW Hi Side/DIST Dual 5.5V 0.7A 8-Pin SOIC N
Factory Lead Time:
10 Weeks
16 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Supplier Device Package:
8-SOIC
8-SOIC
Turn Off Delay Time:
22 μs
100 μs
Usage Level:
Industrial grade
Industrial grade
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Published:
2010
2009
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Resistance:
120mOhm
100mOhm
Max Operating Temperature:
85°C
85°C
Min Operating Temperature:
-40°C
-40°C
Base Part Number:
MIC2548
MIC2026
Number of Outputs:
1
2
Output Type:
N-Channel
N-Channel
Max Output Current:
1.5A
500mA
Interface:
On/Off
On/Off
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
2.7V
2.7V
Nominal Supply Current:
75μA
5μA
Output Configuration:
High Side
High Side
Voltage - Supply (Vcc/Vdd):
Not Required
Not Required
Input Type:
Non-Inverting
Non-Inverting
Turn On Delay Time:
5 ms
5 ms
Switch Type:
USB Switch
General Purpose
Ratio - Input:Output:
1:1
1:2
Voltage - Load:
2.7V~5.5V
2.7V~5.5V
Fault Protection:
Current Limiting (Adjustable), Over Temperature
Current Limiting (Fixed), Over Temperature, UVLO
Rds On (Typ):
80mOhm
100mOhm
Features:
Status Flag
Slew Rate Controlled, Status Flag
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Number of Channels:
-
2
Voltage:
-
5.5V
Current:
-
1.25A
Nominal Input Voltage:
-
5.5V
Height:
-
1.48mm
Length:
-
4.93mm
Width:
-
3.94mm
REACH SVHC:
-
No SVHC
MIC2548-1YM

MIC2548-1YM

(In Stock: 5000)

Microchip Technology