MIC2548-1YM alternative parts: MIC2009YM6-TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
USB Power SW Hi Side/DIST Single 5.5V 0.1A to 1.5A 8-Pin SOIC N Tube
LOAD SWITCH, HS, 5.5V, 0.2 - 2A, 6SOT23; Power Load Switch Type: High Side; Input
Factory Lead Time:
10 Weeks
4 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
SOT-23-6
Number of Pins:
8
6
Supplier Device Package:
8-SOIC
SOT-23-6
Turn Off Delay Time:
22 μs
-
Usage Level:
Industrial grade
Industrial grade
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tape & Reel (TR)
Published:
2010
2011
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Resistance:
120mOhm
70mOhm
Max Operating Temperature:
85°C
85°C
Min Operating Temperature:
-40°C
-40°C
Base Part Number:
MIC2548
MIC2009
Number of Outputs:
1
1
Output Type:
N-Channel
P-Channel
Max Output Current:
1.5A
2A
Interface:
On/Off
On/Off
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
2.7V
2.5V
Nominal Supply Current:
75μA
330μA
Output Configuration:
High Side
High Side
Voltage - Supply (Vcc/Vdd):
Not Required
Not Required
Input Type:
Non-Inverting
Non-Inverting
Turn On Delay Time:
5 ms
1.5 ms
Switch Type:
USB Switch
General Purpose
Ratio - Input:Output:
1:1
1:1
Voltage - Load:
2.7V~5.5V
2.5V~5.5V
Fault Protection:
Current Limiting (Adjustable), Over Temperature
Current Limiting (Adjustable), Over Temperature
Rds On (Typ):
80mOhm
70mOhm
Features:
Status Flag
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Output Voltage:
-
6V
Number of Channels:
-
1
Min Input Voltage:
-
2.5V
Max Input Voltage:
-
5.5V
Nominal Input Voltage:
-
5.5V
Height:
-
1.3mm
Length:
-
2.9mm
Width:
-
1.75mm
REACH SVHC:
-
No SVHC
MIC2548-1YM

MIC2548-1YM

(In Stock: 5000)

Microchip Technology