MIC4452YN alternative parts: MIC4424YN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC DRIVER MOSF 12A LO SIDE 8DIP
IC DRIVER MOSFET 3A DUAL 8DIP
Factory Lead Time:
8 Weeks
2 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Number of Pins:
8
8
Driver Configuration:
Low-Side
Low-Side
Logic voltage-VIL, VIH:
0.8V 2.4V
0.8V 2.4V
Turn Off Delay Time:
80 ns
-
Operating Temperature:
-40°C~85°C TA
-40°C~150°C TJ
Packaging:
Tube
Tube
Published:
2009
2005
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
Matte Tin (Sn) - annealed
Matte Tin (Sn) - annealed
Max Power Dissipation:
960mW
-
Voltage - Supply:
4.5V~18V
4.5V~18V
Terminal Position:
DUAL
DUAL
Number of Functions:
1
2
Supply Voltage:
5V
-
Terminal Pitch:
2.54mm
-
Base Part Number:
MIC4452
MIC4424
Output Voltage:
25mV
18V
Max Output Current:
12A
3A
Number of Channels:
1
-
Nominal Supply Current:
450μA
3.5mA
Power Dissipation:
960mW
-
Output Current:
12A
3A
Propagation Delay:
60 ns
75 ns
Input Type:
Non-Inverting
Non-Inverting
Turn On Delay Time:
80 ns
75 ns
Rise Time:
40ns
23ns
Fall Time (Typ):
50 ns
35 ns
Rise / Fall Time (Typ):
20ns 24ns
28ns 32ns
Interface IC Type:
BUFFER OR INVERTER BASED MOSFET DRIVER
BUFFER OR INVERTER BASED MOSFET DRIVER
Channel Type:
Single
Independent
Output Peak Current Limit-Nom:
12A
3A
Gate Type:
IGBT, N-Channel MOSFET
N-Channel, P-Channel MOSFET
Current - Peak Output (Source, Sink):
12A 12A
3A 3A
High Side Driver:
NO
NO
Turn Off Time:
0.04 μs
0.1 μs
Height:
3.43mm
3.43mm
Length:
9.65mm
9.65mm
Width:
6.48mm
6.48mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Usage Level:
-
Industrial grade
Number of Outputs:
-
2
Turn On Time:
-
0.1 μs
MIC4452YN

MIC4452YN

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $3.246849

    $3.25

  • 10

    $3.063065

    $30.63

  • 100

    $2.889684

    $288.97

  • 500

    $2.726117

    $1,363.06

  • 1000

    $2.571809

    $2,571.81

Minimum: 1 Multiples: 1

Unit Price: $3.246849

Ext Price: $3.25

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity