MIC4452YN alternative parts: MIC4428YM
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC DRIVER MOSF 12A LO SIDE 8DIP | IC DRIVER MOSFET 1.5A DUAL 8SOIC |
Factory Lead Time: | 8 Weeks | 7 Weeks |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Driver Configuration: | Low-Side | Low-Side |
Logic voltage-VIL, VIH: | 0.8V 2.4V | 0.8V 2.4V |
Turn Off Delay Time: | 80 ns | 40 ns |
Operating Temperature: | -40°C~85°C TA | -40°C~150°C TJ |
Packaging: | Tube | Tube |
Published: | 2009 | 2005 |
JESD-609 Code: | e3 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) - annealed | - |
Max Power Dissipation: | 960mW | - |
Voltage - Supply: | 4.5V~18V | 4.5V~18V |
Terminal Position: | DUAL | - |
Number of Functions: | 1 | - |
Supply Voltage: | 5V | - |
Terminal Pitch: | 2.54mm | - |
Base Part Number: | MIC4452 | MIC4428 |
Output Voltage: | 25mV | 25mV |
Max Output Current: | 12A | 1.5A |
Number of Channels: | 1 | 2 |
Nominal Supply Current: | 450μA | 1.5mA |
Power Dissipation: | 960mW | - |
Output Current: | 12A | 1.5A |
Propagation Delay: | 60 ns | 50 ns |
Input Type: | Non-Inverting | Inverting, Non-Inverting |
Turn On Delay Time: | 80 ns | 40 ns |
Rise Time: | 40ns | 30ns |
Fall Time (Typ): | 50 ns | 20 ns |
Rise / Fall Time (Typ): | 20ns 24ns | 20ns 29ns |
Interface IC Type: | BUFFER OR INVERTER BASED MOSFET DRIVER | - |
Channel Type: | Single | Independent |
Output Peak Current Limit-Nom: | 12A | - |
Gate Type: | IGBT, N-Channel MOSFET | N-Channel, P-Channel MOSFET |
Current - Peak Output (Source, Sink): | 12A 12A | 1.5A 1.5A |
High Side Driver: | NO | - |
Turn Off Time: | 0.04 μs | - |
Height: | 3.43mm | 1.48mm |
Length: | 9.65mm | 4.93mm |
Width: | 6.48mm | 3.94mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Supplier Device Package: | - | 8-SOIC |
Usage Level: | - | Industrial grade |
Max Operating Temperature: | - | 85°C |
Min Operating Temperature: | - | -40°C |
Number of Outputs: | - | 2 |
Max Supply Voltage: | - | 18V |
Min Supply Voltage: | - | 4.5V |
Number of Drivers: | - | 2 |

MIC4452YN
Microchip TechnologyQty
Unit Price
Ext Price
1
$3.246849
$3.25
10
$3.063065
$30.63
100
$2.889684
$288.97
500
$2.726117
$1,363.06
1000
$2.571809
$2,571.81
Minimum: 1 Multiples: 1
Unit Price: $3.246849
Ext Price: $3.25
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools