MIC4452YN alternative parts: MIC4452YM

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC DRIVER MOSF 12A LO SIDE 8DIP
IC DRIVER MOSFET 12A HS 8-SOIC
Factory Lead Time:
8 Weeks
7 Weeks
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
8-DIP (0.300, 7.62mm)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Driver Configuration:
Low-Side
Low-Side
Logic voltage-VIL, VIH:
0.8V 2.4V
0.8V 2.4V
Turn Off Delay Time:
80 ns
80 ns
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Published:
2009
2005
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
-
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn) - annealed
-
Max Power Dissipation:
960mW
1.04W
Voltage - Supply:
4.5V~18V
4.5V~18V
Terminal Position:
DUAL
-
Number of Functions:
1
-
Supply Voltage:
5V
-
Terminal Pitch:
2.54mm
-
Base Part Number:
MIC4452
MIC4452
Output Voltage:
25mV
25mV
Max Output Current:
12A
12A
Number of Channels:
1
1
Nominal Supply Current:
450μA
450μA
Power Dissipation:
960mW
1.04W
Output Current:
12A
12A
Propagation Delay:
60 ns
60 ns
Input Type:
Non-Inverting
Non-Inverting
Turn On Delay Time:
80 ns
80 ns
Rise Time:
40ns
40ns
Fall Time (Typ):
50 ns
50 ns
Rise / Fall Time (Typ):
20ns 24ns
20ns 24ns
Interface IC Type:
BUFFER OR INVERTER BASED MOSFET DRIVER
-
Channel Type:
Single
Single
Output Peak Current Limit-Nom:
12A
-
Gate Type:
IGBT, N-Channel MOSFET
IGBT, N-Channel MOSFET
Current - Peak Output (Source, Sink):
12A 12A
12A 12A
High Side Driver:
NO
-
Turn Off Time:
0.04 μs
-
Height:
3.43mm
1.48mm
Length:
9.65mm
4.93mm
Width:
6.48mm
3.94mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Supplier Device Package:
-
8-SOIC
Usage Level:
-
Industrial grade
Max Operating Temperature:
-
85°C
Min Operating Temperature:
-
-40°C
Number of Outputs:
-
1
Max Supply Voltage:
-
18V
Min Supply Voltage:
-
4.5V
Number of Drivers:
-
1
MIC4452YN

MIC4452YN

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $3.246849

    $3.25

  • 10

    $3.063065

    $30.63

  • 100

    $2.889684

    $288.97

  • 500

    $2.726117

    $1,363.06

  • 1000

    $2.571809

    $2,571.81

Minimum: 1 Multiples: 1

Unit Price: $3.246849

Ext Price: $3.25

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity