MIC803-40D2VM3-TR alternative parts: MIC803-29D2VC3-TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MICREL SEMICONDUCTOR MIC803-40D2VM3 TR SUPERVISOR, MPU, 3SOT23
3-Pin Microprocessor Supervisor Circuit w/ Open-Drain Reset Output
Factory Lead Time:
7 Weeks
12 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
SC-70, SOT-323
Number of Pins:
3
3
Supplier Device Package:
SOT-23-3
SC-70-3
Number of Elements:
1
1
Watchdog Timers:
No
No
Operating Temperature:
-40°C~125°C TJ
-40°C~125°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2016
2016
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Type:
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Max Operating Temperature:
125°C
125°C
Min Operating Temperature:
-40°C
-40°C
Base Part Number:
MIC803
MIC803
Output:
Open Drain or Open Collector
Open Drain or Open Collector
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
1V
1V
Operating Supply Current:
4.5μA
4.5μA
Nominal Supply Current:
18μA
18μA
Reset:
Active Low
Active Low
Voltage - Threshold:
4V
2.93V
Number of Voltages Monitored:
1
1
Reset Timeout:
20ms Minimum
20ms Minimum
Min Reset Threshold Voltage:
3.8V
-
Max Reset Threshold Voltage:
4.2V
3.05V
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
MIC803-40D2VM3-TR

MIC803-40D2VM3-TR

(In Stock: 6000)

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $0.305958

    $0.31

  • 10

    $0.288640

    $2.89

  • 100

    $0.272302

    $27.23

  • 500

    $0.256888

    $128.44

  • 1000

    $0.242347

    $242.35

Minimum: 1 Multiples: 1

Unit Price: $0.305958

Ext Price: $0.31

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity