MIC803-40D2VM3-TR alternative parts: MIC826TYMT-TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MICREL SEMICONDUCTOR MIC803-40D2VM3 TR SUPERVISOR, MPU, 3SOT23
IC SUPERVISOR RESET 3.075V 6TDFN
Factory Lead Time:
7 Weeks
7 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
6-UFDFN Exposed Pad
Number of Pins:
3
6
Supplier Device Package:
SOT-23-3
-
Number of Elements:
1
-
Watchdog Timers:
No
-
Operating Temperature:
-40°C~125°C TJ
-40°C~125°C TJ
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Published:
2016
2016
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Type:
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Max Operating Temperature:
125°C
-
Min Operating Temperature:
-40°C
-
Base Part Number:
MIC803
MIC826
Output:
Open Drain or Open Collector
Push-Pull, Totem Pole
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
1V
1V
Operating Supply Current:
4.5μA
-
Nominal Supply Current:
18μA
-
Reset:
Active Low
Active High/Active Low
Voltage - Threshold:
4V
3.075V
Number of Voltages Monitored:
1
1
Reset Timeout:
20ms Minimum
140ms Minimum
Min Reset Threshold Voltage:
3.8V
-
Max Reset Threshold Voltage:
4.2V
-
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Manufacturer Package Identifier:
-
MIC826TYMT-TR
Number of Terminations:
-
6
Additional Feature:
-
THRESHOLD VOLTAGE 3.075
Terminal Position:
-
DUAL
Terminal Form:
-
NO LEAD
Number of Functions:
-
1
Terminal Pitch:
-
0.5mm
Number of Channels:
-
1
Adjustable Threshold:
-
NO
Reset Delay Time:
-
10 μs
MIC803-40D2VM3-TR

MIC803-40D2VM3-TR

(In Stock: 6000)

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $0.305958

    $0.31

  • 10

    $0.288640

    $2.89

  • 100

    $0.272302

    $27.23

  • 500

    $0.256888

    $128.44

  • 1000

    $0.242347

    $242.35

Minimum: 1 Multiples: 1

Unit Price: $0.305958

Ext Price: $0.31

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity