MIC803-40D2VM3-TR alternative parts: MIC811TUY-TR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MICREL SEMICONDUCTOR MIC803-40D2VM3 TR SUPERVISOR, MPU, 3SOT23 | IC SUPERVISOR 1 CHANNEL SOT143 |
Factory Lead Time: | 7 Weeks | 12 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | TO-253-4, TO-253AA |
Number of Pins: | 3 | 4 |
Supplier Device Package: | SOT-23-3 | SOT-143 |
Number of Elements: | 1 | - |
Watchdog Timers: | No | - |
Operating Temperature: | -40°C~125°C TJ | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2016 | 2005 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Type: | Simple Reset/Power-On Reset | Simple Reset/Power-On Reset |
Max Operating Temperature: | 125°C | - |
Min Operating Temperature: | -40°C | - |
Base Part Number: | MIC803 | MIC811 |
Output: | Open Drain or Open Collector | Push-Pull, Totem Pole |
Max Supply Voltage: | 5.5V | - |
Min Supply Voltage: | 1V | - |
Operating Supply Current: | 4.5μA | - |
Nominal Supply Current: | 18μA | - |
Reset: | Active Low | Active Low |
Voltage - Threshold: | 4V | 3.08V |
Number of Voltages Monitored: | 1 | 1 |
Reset Timeout: | 20ms Minimum | 140ms Minimum |
Min Reset Threshold Voltage: | 3.8V | - |
Max Reset Threshold Voltage: | 4.2V | - |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |

MIC803-40D2VM3-TR
(In Stock: 6000)
Microchip TechnologyQty
Unit Price
Ext Price
1
$0.305958
$0.31
10
$0.288640
$2.89
100
$0.272302
$27.23
500
$0.256888
$128.44
1000
$0.242347
$242.35
Minimum: 1 Multiples: 1
Unit Price: $0.305958
Ext Price: $0.31
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools