MPSA56G alternative parts: MPSA29
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS PNP 80V 0.5A TO-92 | TRANS NPN DARL 100V 0.8A TO-92 |
Lifecycle Status: | LAST SHIPMENTS (Last Updated: 1 day ago) | ACTIVE (Last Updated: 3 days ago) |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) |
Number of Pins: | 3 | 3 |
Weight: | 4.535924g | 201mg |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 80V | 100V |
Collector-Emitter Saturation Voltage: | 250mV | 1.2V |
Number of Elements: | 1 | 1 |
hFEMin: | 100 | 10000 |
Operating Temperature: | -55°C~150°C TJ | -55°C~150°C TJ |
Packaging: | Bulk | Bulk |
Published: | 2007 | 2005 |
JESD-609 Code: | e1 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | - |
Terminal Finish: | Tin/Silver/Copper (Sn/Ag/Cu) | Tin (Sn) |
Voltage - Rated DC: | -80V | 100V |
Max Power Dissipation: | 625mW | 625mW |
Terminal Position: | BOTTOM | BOTTOM |
Peak Reflow Temperature (Cel): | 260 | 240 |
Current Rating: | -500mA | 800mA |
Frequency: | 50MHz | - |
Time@Peak Reflow Temperature-Max (s): | 40 | 30 |
Base Part Number: | MPSA56 | MPSA29 |
Pin Count: | 3 | 3 |
Element Configuration: | Single | Single |
Power Dissipation: | 625mW | 625mW |
Transistor Application: | AMPLIFIER | AMPLIFIER |
Gain Bandwidth Product: | 50MHz | - |
Polarity/Channel Type: | PNP | - |
Transistor Type: | PNP | NPN - Darlington |
Collector Emitter Voltage (VCEO): | 80V | 100V |
Max Collector Current: | 500mA | 500mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 100 @ 100mA 1V | 10000 @ 100mA 5V |
Current - Collector Cutoff (Max): | 100nA | 500nA |
Vce Saturation (Max) @ Ib, Ic: | 250mV @ 10mA, 100mA | 1.5V @ 100μA, 100mA |
Transition Frequency: | 50MHz | 200MHz |
Collector Base Voltage (VCBO): | 80V | 100V |
Emitter Base Voltage (VEBO): | 4V | 12V |
Height: | 5.33mm | 4.7mm |
Length: | 5.2mm | 4.7mm |
Width: | 4.19mm | 3.93mm |
Radiation Hardening: | No | - |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Factory Lead Time: | - | 13 Weeks |
Qualification Status: | - | Not Qualified |
Polarity: | - | NPN |
Max Breakdown Voltage: | - | 100V |
Frequency - Transition: | - | 125MHz |
Continuous Collector Current: | - | 500mA |

MPSA56G
ON SemiconductorUnited States