MPSA56G alternative parts: MPSA44G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS PNP 80V 0.5A TO-92
TRANS NPN 400V 0.3A TO-92
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 1 day ago)
LAST SHIPMENTS (Last Updated: 4 days ago)
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA)
Number of Pins:
3
3
Weight:
4.535924g
-
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
80V
400V
Collector-Emitter Saturation Voltage:
250mV
750mV
Number of Elements:
1
1
hFEMin:
100
40
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Bulk
Bulk
Published:
2007
2006
JESD-609 Code:
e1
e1
Pbfree Code:
yes
yes
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Silver/Copper (Sn/Ag/Cu)
Tin/Silver/Copper (Sn/Ag/Cu)
Voltage - Rated DC:
-80V
400V
Max Power Dissipation:
625mW
625mW
Terminal Position:
BOTTOM
BOTTOM
Peak Reflow Temperature (Cel):
260
NOT SPECIFIED
Current Rating:
-500mA
300mA
Frequency:
50MHz
-
Time@Peak Reflow Temperature-Max (s):
40
NOT SPECIFIED
Base Part Number:
MPSA56
MPSA44
Pin Count:
3
3
Element Configuration:
Single
Single
Power Dissipation:
625mW
625mW
Transistor Application:
AMPLIFIER
SWITCHING
Gain Bandwidth Product:
50MHz
-
Polarity/Channel Type:
PNP
NPN
Transistor Type:
PNP
NPN
Collector Emitter Voltage (VCEO):
80V
400V
Max Collector Current:
500mA
300mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
100 @ 100mA 1V
50 @ 10mA 10V
Current - Collector Cutoff (Max):
100nA
500nA
Vce Saturation (Max) @ Ib, Ic:
250mV @ 10mA, 100mA
750mV @ 5mA, 50mA
Transition Frequency:
50MHz
20MHz
Collector Base Voltage (VCBO):
80V
500V
Emitter Base Voltage (VEBO):
4V
6V
Height:
5.33mm
5.334mm
Length:
5.2mm
5.1816mm
Width:
4.19mm
4.191mm
Radiation Hardening:
No
-
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Qualification Status:
-
Not Qualified
REACH SVHC:
-
No SVHC
MPSA56G

MPSA56G

ON Semiconductor