MPSA56G alternative parts: MPSA42G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS PNP 80V 0.5A TO-92
Trans GP BJT NPN 300V 0.5A 3-Pin TO-92 Box
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 1 day ago)
LAST SHIPMENTS (Last Updated: 2 days ago)
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA)
Number of Pins:
3
3
Weight:
4.535924g
4.535924g
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
80V
300V
Collector-Emitter Saturation Voltage:
250mV
500mV
Number of Elements:
1
1
hFEMin:
100
25
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Bulk
Bulk
Published:
2007
1998
JESD-609 Code:
e1
e1
Pbfree Code:
yes
yes
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Silver/Copper (Sn/Ag/Cu)
Tin/Silver/Copper (Sn/Ag/Cu)
Voltage - Rated DC:
-80V
300V
Max Power Dissipation:
625mW
625mW
Terminal Position:
BOTTOM
BOTTOM
Peak Reflow Temperature (Cel):
260
-
Current Rating:
-500mA
500mA
Frequency:
50MHz
50MHz
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
MPSA56
MPSA42
Pin Count:
3
3
Element Configuration:
Single
Single
Power Dissipation:
625mW
625mW
Transistor Application:
AMPLIFIER
AMPLIFIER
Gain Bandwidth Product:
50MHz
50MHz
Polarity/Channel Type:
PNP
NPN
Transistor Type:
PNP
NPN
Collector Emitter Voltage (VCEO):
80V
300V
Max Collector Current:
500mA
500mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
100 @ 100mA 1V
25 @ 1mA 10V
Current - Collector Cutoff (Max):
100nA
100nA ICBO
Vce Saturation (Max) @ Ib, Ic:
250mV @ 10mA, 100mA
500mV @ 2mA, 20mA
Transition Frequency:
50MHz
50MHz
Collector Base Voltage (VCBO):
80V
300V
Emitter Base Voltage (VEBO):
4V
6V
Height:
5.33mm
5.33mm
Length:
5.2mm
5.2mm
Width:
4.19mm
4.19mm
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
NO
REACH SVHC:
-
No SVHC
MPSA56G

MPSA56G

ON Semiconductor