MPSA92G alternative parts: MPSA06
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Trans GP BJT PNP 300V 0.5A 3-Pin TO-92 Box | TRANS NPN 80V 0.5A TO-92 |
Lifecycle Status: | LAST SHIPMENTS (Last Updated: 4 days ago) | ACTIVE (Last Updated: 3 days ago) |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) |
Surface Mount: | NO | - |
Number of Pins: | 3 | 3 |
Weight: | 4.535924g | 201mg |
Transistor Element Material: | SILICON | - |
Collector-Emitter Breakdown Voltage: | 300V | 80V |
Collector-Emitter Saturation Voltage: | -500mV | 250mV |
Number of Elements: | 1 | 1 |
hFEMin: | 25 | 100 |
Operating Temperature: | -55°C~150°C TJ | -55°C~150°C TJ |
Packaging: | Bulk | Bulk |
Published: | 1998 | 2007 |
JESD-609 Code: | e1 | - |
Pbfree Code: | yes | - |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Tin/Silver/Copper (Sn/Ag/Cu) | - |
Voltage - Rated DC: | -300V | 80V |
Max Power Dissipation: | 625mW | 625mW |
Terminal Position: | BOTTOM | - |
Peak Reflow Temperature (Cel): | 260 | - |
Current Rating: | -500mA | 500mA |
Frequency: | 50MHz | 100MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | MPSA92 | MPSA06 |
Pin Count: | 3 | - |
Element Configuration: | Single | Single |
Power Dissipation: | 625mW | 625mW |
Transistor Application: | AMPLIFIER | - |
Gain Bandwidth Product: | 50MHz | 100MHz |
Polarity/Channel Type: | PNP | - |
Transistor Type: | PNP | NPN |
Collector Emitter Voltage (VCEO): | 300V | 80V |
Max Collector Current: | 500mA | 500mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 25 @ 30mA 10V | 100 @ 100mA 1V |
Current - Collector Cutoff (Max): | 250nA ICBO | 100nA |
Vce Saturation (Max) @ Ib, Ic: | 500mV @ 2mA, 20mA | 250mV @ 10mA, 100mA |
Transition Frequency: | 50MHz | - |
Collector Base Voltage (VCBO): | 300V | 80V |
Emitter Base Voltage (VEBO): | 5V | 4V |
Height: | 5.33mm | 5.33mm |
Length: | 5.2mm | 5.21mm |
Width: | 4.19mm | 4.19mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Factory Lead Time: | - | 12 Weeks |
Mount: | - | Through Hole |
Supplier Device Package: | - | TO-92-3 |
Current-Collector (Ic) (Max): | - | 500mA |
Termination: | - | Through Hole |
Max Operating Temperature: | - | 150°C |
Min Operating Temperature: | - | -55°C |
Polarity: | - | NPN |
Power - Max: | - | 625mW |
Voltage - Collector Emitter Breakdown (Max): | - | 80V |
Max Frequency: | - | 100MHz |
Frequency - Transition: | - | 100MHz |

MPSA92G
ON SemiconductorUnited States