MPSA92G alternative parts: MPSA29

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Trans GP BJT PNP 300V 0.5A 3-Pin TO-92 Box
TRANS NPN DARL 100V 0.8A TO-92
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 4 days ago)
ACTIVE (Last Updated: 3 days ago)
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA)
Surface Mount:
NO
-
Number of Pins:
3
3
Weight:
4.535924g
201mg
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
300V
100V
Collector-Emitter Saturation Voltage:
-500mV
1.2V
Number of Elements:
1
1
hFEMin:
25
10000
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Bulk
Bulk
Published:
1998
2005
JESD-609 Code:
e1
e3
Pbfree Code:
yes
yes
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
-
Terminal Finish:
Tin/Silver/Copper (Sn/Ag/Cu)
Tin (Sn)
Voltage - Rated DC:
-300V
100V
Max Power Dissipation:
625mW
625mW
Terminal Position:
BOTTOM
BOTTOM
Peak Reflow Temperature (Cel):
260
240
Current Rating:
-500mA
800mA
Frequency:
50MHz
-
Time@Peak Reflow Temperature-Max (s):
40
30
Base Part Number:
MPSA92
MPSA29
Pin Count:
3
3
Element Configuration:
Single
Single
Power Dissipation:
625mW
625mW
Transistor Application:
AMPLIFIER
AMPLIFIER
Gain Bandwidth Product:
50MHz
-
Polarity/Channel Type:
PNP
-
Transistor Type:
PNP
NPN - Darlington
Collector Emitter Voltage (VCEO):
300V
100V
Max Collector Current:
500mA
500mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
25 @ 30mA 10V
10000 @ 100mA 5V
Current - Collector Cutoff (Max):
250nA ICBO
500nA
Vce Saturation (Max) @ Ib, Ic:
500mV @ 2mA, 20mA
1.5V @ 100μA, 100mA
Transition Frequency:
50MHz
200MHz
Collector Base Voltage (VCBO):
300V
100V
Emitter Base Voltage (VEBO):
5V
12V
Height:
5.33mm
4.7mm
Length:
5.2mm
4.7mm
Width:
4.19mm
3.93mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Factory Lead Time:
-
13 Weeks
Mount:
-
Through Hole
Qualification Status:
-
Not Qualified
Polarity:
-
NPN
Max Breakdown Voltage:
-
100V
Frequency - Transition:
-
125MHz
Continuous Collector Current:
-
500mA
MPSA92G

MPSA92G

ON Semiconductor